Beckhoff Automation LLC EK1122 | 2-port EtherCAT junction Preferred type

Description
The EK1122 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122 units in a station. Special features: Connection technology: 2 x RJ45 sockets Connection lengths: up to 100 m Can be used for configuring an EtherCAT star topology The EK1122 has two RJ45 sockets, which enable connection of an Ethernet cable with RJ45 connector and establish a connection to a further EtherCAT segment or to individual EtherCAT devices. The EK1122 supports coupling and uncoupling of EtherCAT segments during operation (Hot Connect).
Request a Quote
Description
The EK1122 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122 units in a station. Special features: Connection technology: 2 x RJ45 sockets Connection lengths: up to 100 m Can be used for configuring an EtherCAT star topology The EK1122 has two RJ45 sockets, which enable connection of an Ethernet cable with RJ45 connector and establish a connection to a further EtherCAT segment or to individual EtherCAT devices. The EK1122 supports coupling and uncoupling of EtherCAT segments during operation (Hot Connect).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EK1122 | 2-port EtherCAT junction Preferred type -  - Beckhoff Automation LLC
Savage, MN, United States
EK1122 | 2-port EtherCAT junction Preferred type
EK1122 | 2-port EtherCAT junction Preferred type
The EK1122 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122 units in a station. Special features: Connection technology: 2 x RJ45 sockets Connection lengths: up to 100 m Can be used for configuring an EtherCAT star topology The EK1122 has two RJ45 sockets, which enable connection of an Ethernet cable with RJ45 connector and establish a connection to a further EtherCAT segment or to individual EtherCAT devices. The EK1122 supports coupling and uncoupling of EtherCAT segments during operation (Hot Connect).

The EK1122 2-port EtherCAT junction can be used in an EtherCAT Terminal segment at any desired position between the EtherCAT Terminals and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EK1122 units in a station.

Special features:

  • Connection technology: 2 x RJ45 sockets
  • Connection lengths: up to 100 m
  • Can be used for configuring an EtherCAT star topology

The EK1122 has two RJ45 sockets, which enable connection of an Ethernet cable with RJ45 connector and establish a connection to a further EtherCAT segment or to individual EtherCAT devices. The EK1122 supports coupling and uncoupling of EtherCAT segments during operation (Hot Connect).

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EK1122 | 2-port EtherCAT junction Preferred type
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

CU1123 | Infrastructure, 3-port junction, EtherCAT, 100 Mbit/s, 24 V DC, RJ45 -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EK1122-0080 | 2-port EtherCAT junction, Fast Hot Connect -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EJ6070 | EtherCAT plug-in module, license key for TwinCAT 3.1 -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details