Beckhoff Automation LLC EJ5002 | EtherCAT plug-in module, 2-channel encoder interface, SSI

Description
The EtherCAT plug-in module EJ5002 is an SSI master and allows the direct connection of two absolute encoders with SSI (synchronous serial interface) via the signal distribution board. Both singleturn and multiturn encoders are supported. The 24 V supply of the encoder can be provided directly via the feed-in on the signal distribution board. The EJ9505 power supply module can be used for an optional 5 V power. Extensive parameterization options allow optimum adaptation to different encoder types. Special features: parameterization per channel possible baud rate up to max. 1 MHz coding: gray and binary data length up to 32 bit, flexibly adjustable separate evaluation of a status error bit (power fail bit) in the process data In addition, the EJ5002 offers a multiple transmission mode for the clock rate to check data integrity. Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EJ5002 clocks synchronize with the EtherCAT cycle. The encoder profile enables simple and fast linking of process data for motion control applications.
Request a Quote
Description
The EtherCAT plug-in module EJ5002 is an SSI master and allows the direct connection of two absolute encoders with SSI (synchronous serial interface) via the signal distribution board. Both singleturn and multiturn encoders are supported. The 24 V supply of the encoder can be provided directly via the feed-in on the signal distribution board. The EJ9505 power supply module can be used for an optional 5 V power. Extensive parameterization options allow optimum adaptation to different encoder types. Special features: parameterization per channel possible baud rate up to max. 1 MHz coding: gray and binary data length up to 32 bit, flexibly adjustable separate evaluation of a status error bit (power fail bit) in the process data In addition, the EJ5002 offers a multiple transmission mode for the clock rate to check data integrity. Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EJ5002 clocks synchronize with the EtherCAT cycle. The encoder profile enables simple and fast linking of process data for motion control applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EJ5002 | EtherCAT plug-in module, 2-channel encoder interface, SSI -  - Beckhoff Automation LLC
Savage, MN, United States
EJ5002 | EtherCAT plug-in module, 2-channel encoder interface, SSI
EJ5002 | EtherCAT plug-in module, 2-channel encoder interface, SSI
The EtherCAT plug-in module EJ5002 is an SSI master and allows the direct connection of two absolute encoders with SSI (synchronous serial interface) via the signal distribution board. Both singleturn and multiturn encoders are supported. The 24 V supply of the encoder can be provided directly via the feed-in on the signal distribution board. The EJ9505 power supply module can be used for an optional 5 V power. Extensive parameterization options allow optimum adaptation to different encoder types. Special features: parameterization per channel possible baud rate up to max. 1 MHz coding: gray and binary data length up to 32 bit, flexibly adjustable separate evaluation of a status error bit (power fail bit) in the process data In addition, the EJ5002 offers a multiple transmission mode for the clock rate to check data integrity. Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EJ5002 clocks synchronize with the EtherCAT cycle. The encoder profile enables simple and fast linking of process data for motion control applications.

The EtherCAT plug-in module EJ5002 is an SSI master and allows the direct connection of two absolute encoders with SSI (synchronous serial interface) via the signal distribution board. Both singleturn and multiturn encoders are supported. The 24 V supply of the encoder can be provided directly via the feed-in on the signal distribution board. The EJ9505 power supply module can be used for an optional 5 V power.

Extensive parameterization options allow optimum adaptation to different encoder types.

Special features:

  • parameterization per channel possible
  • baud rate up to max. 1 MHz
  • coding: gray and binary
  • data length up to 32 bit, flexibly adjustable
  • separate evaluation of a status error bit (power fail bit) in the process data

In addition, the EJ5002 offers a multiple transmission mode for the clock rate to check data integrity. Via the distributed clocks function, the position value is read out exactly synchronously with other processes. If the distributed clocks function is deactivated, the EJ5002 clocks synchronize with the EtherCAT cycle. The encoder profile enables simple and fast linking of process data for motion control applications.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EJ5002 | EtherCAT plug-in module, 2-channel encoder interface, SSI
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EK1501 | EtherCAT Coupler with ID switch, multi-mode fiber optic -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
BK8100 | RS485/RS232 Bus Couplers -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EK3100 | PROFIBUS Bus Coupler -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details