Beckhoff Automation LLC EJ1122 | EtherCAT plug-in module, 2-port junction, EtherCAT

Description
The EJ1122 2-port EtherCAT junction can be positioned in an EtherCAT module segment anywhere between the EtherCAT plug-in modules and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EJ1122 on one signal distribution board. Special features: Connection technology: 2 x RJ45 sockets, external for positioning directly on the signal distribution board Connection lengths: up to 100 m Can be used for configuring an EtherCAT star topology The RJ45 sockets are external and allow positioning directly on the signal distribution board. Individual devices or complete EtherCAT segments can be connected at the junction ports. The EJ1122 supports coupling and uncoupling of EtherCAT segments during operation (Hot Connect).
Request a Quote
Description
The EJ1122 2-port EtherCAT junction can be positioned in an EtherCAT module segment anywhere between the EtherCAT plug-in modules and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EJ1122 on one signal distribution board. Special features: Connection technology: 2 x RJ45 sockets, external for positioning directly on the signal distribution board Connection lengths: up to 100 m Can be used for configuring an EtherCAT star topology The RJ45 sockets are external and allow positioning directly on the signal distribution board. Individual devices or complete EtherCAT segments can be connected at the junction ports. The EJ1122 supports coupling and uncoupling of EtherCAT segments during operation (Hot Connect).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EJ1122 | EtherCAT plug-in module, 2-port junction, EtherCAT -  - Beckhoff Automation LLC
Savage, MN, United States
EJ1122 | EtherCAT plug-in module, 2-port junction, EtherCAT
EJ1122 | EtherCAT plug-in module, 2-port junction, EtherCAT
The EJ1122 2-port EtherCAT junction can be positioned in an EtherCAT module segment anywhere between the EtherCAT plug-in modules and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EJ1122 on one signal distribution board. Special features: Connection technology: 2 x RJ45 sockets, external for positioning directly on the signal distribution board Connection lengths: up to 100 m Can be used for configuring an EtherCAT star topology The RJ45 sockets are external and allow positioning directly on the signal distribution board. Individual devices or complete EtherCAT segments can be connected at the junction ports. The EJ1122 supports coupling and uncoupling of EtherCAT segments during operation (Hot Connect).

The EJ1122 2-port EtherCAT junction can be positioned in an EtherCAT module segment anywhere between the EtherCAT plug-in modules and enables configuration of EtherCAT star topologies. A modular EtherCAT star hub can be realized by using several EJ1122 on one signal distribution board.

Special features:

  • Connection technology: 2 x RJ45 sockets, external for positioning directly on the signal distribution board
  • Connection lengths: up to 100 m
  • Can be used for configuring an EtherCAT star topology

The RJ45 sockets are external and allow positioning directly on the signal distribution board. Individual devices or complete EtherCAT segments can be connected at the junction ports. The EJ1122 supports coupling and uncoupling of EtherCAT segments during operation (Hot Connect).

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name EJ1122 | EtherCAT plug-in module, 2-port junction, EtherCAT
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

EL2596-0010 | EtherCAT Terminal, 1-channel LED output, 0…48 V DC, 3 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
BK1150 | EtherCAT Compact Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
AX8108-0210-0000 | Single-axis module -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details