Beckhoff Automation LLC ED6224 | EtherCAT Terminal, 4-channel communication interface, IO-Link, master, push-in New

Description
The ED6224 EtherCAT Terminal enables connection of up to four IO-Link devices. These can be sensors, actuators, or combined devices. A point-to-point connection is used between the terminal and the device. The terminal is parameterized via the EtherCAT master. IO-Link serves as an intelligent link between the fieldbus levels and the sensors or actuators, allowing process and parameterization data to be exchanged bidirectionally. The parameterization of the IO-Link devices with service data can be carried out from TwinCAT via ADS or very conveniently via the integrated IO-Link commissioning tool. In the standard setting, the ED6224 functions as a 4-channel input terminal (24 V DC) which communicates if necessary with connected IO-Link devices, parameterizes them, and, if applicable, changes their operation mode. Due to the integration in the HD housing with 16 connection points, each IO-Link device can be operated in 3-wire connection mode. Additional connection points for 24 V DC and 0 V DC can be implemented using the potential distribution terminals of the ED918x series. The ED-series EtherCAT Terminals have push-in connection technology which makes wiring easy and tool-free.
Request a Quote
Description
The ED6224 EtherCAT Terminal enables connection of up to four IO-Link devices. These can be sensors, actuators, or combined devices. A point-to-point connection is used between the terminal and the device. The terminal is parameterized via the EtherCAT master. IO-Link serves as an intelligent link between the fieldbus levels and the sensors or actuators, allowing process and parameterization data to be exchanged bidirectionally. The parameterization of the IO-Link devices with service data can be carried out from TwinCAT via ADS or very conveniently via the integrated IO-Link commissioning tool. In the standard setting, the ED6224 functions as a 4-channel input terminal (24 V DC) which communicates if necessary with connected IO-Link devices, parameterizes them, and, if applicable, changes their operation mode. Due to the integration in the HD housing with 16 connection points, each IO-Link device can be operated in 3-wire connection mode. Additional connection points for 24 V DC and 0 V DC can be implemented using the potential distribution terminals of the ED918x series. The ED-series EtherCAT Terminals have push-in connection technology which makes wiring easy and tool-free.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ED6224 | EtherCAT Terminal, 4-channel communication interface, IO-Link, master, push-in New -  - Beckhoff Automation LLC
Savage, MN, United States
ED6224 | EtherCAT Terminal, 4-channel communication interface, IO-Link, master, push-in New
ED6224 | EtherCAT Terminal, 4-channel communication interface, IO-Link, master, push-in New
The ED6224 EtherCAT Terminal enables connection of up to four IO-Link devices. These can be sensors, actuators, or combined devices. A point-to-point connection is used between the terminal and the device. The terminal is parameterized via the EtherCAT master. IO-Link serves as an intelligent link between the fieldbus levels and the sensors or actuators, allowing process and parameterization data to be exchanged bidirectionally. The parameterization of the IO-Link devices with service data can be carried out from TwinCAT via ADS or very conveniently via the integrated IO-Link commissioning tool. In the standard setting, the ED6224 functions as a 4-channel input terminal (24 V DC) which communicates if necessary with connected IO-Link devices, parameterizes them, and, if applicable, changes their operation mode. Due to the integration in the HD housing with 16 connection points, each IO-Link device can be operated in 3-wire connection mode. Additional connection points for 24 V DC and 0 V DC can be implemented using the potential distribution terminals of the ED918x series. The ED-series EtherCAT Terminals have push-in connection technology which makes wiring easy and tool-free.

The ED6224 EtherCAT Terminal enables connection of up to four IO-Link devices. These can be sensors, actuators, or combined devices. A point-to-point connection is used between the terminal and the device. The terminal is parameterized via the EtherCAT master. IO-Link serves as an intelligent link between the fieldbus levels and the sensors or actuators, allowing process and parameterization data to be exchanged bidirectionally.

The parameterization of the IO-Link devices with service data can be carried out from TwinCAT via ADS or very conveniently via the integrated IO-Link commissioning tool.

In the standard setting, the ED6224 functions as a 4-channel input terminal (24 V DC) which communicates if necessary with connected IO-Link devices, parameterizes them, and, if applicable, changes their operation mode. Due to the integration in the HD housing with 16 connection points, each IO-Link device can be operated in 3-wire connection mode.

Additional connection points for 24 V DC and 0 V DC can be implemented using the potential distribution terminals of the ED918x series.

The ED-series EtherCAT Terminals have push-in connection technology which makes wiring easy and tool-free.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Data Acquisition
Product Name ED6224 | EtherCAT Terminal, 4-channel communication interface, IO-Link, master, push-in New
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

CX8210 | Embedded PC with Arm ® Cortex ® -A53 and EtherCAT slave -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
BK1150 | EtherCAT Compact Bus Coupler -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
EJ9001 | EtherCAT plug-in module, placeholder -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details