U 4.165 F -- ROTARY VANE OIL-FLOODED
Becker Pumps Corporation
Rotary Vane Oil-Flooded
U 4.165 F
Technical Specifications
|
Product Category
|
Vacuum Pumps and Vacuum Generators |
|
Product Number
|
U 4.165 F |
|
Product Name
|
Rotary Vane Oil-Flooded |
|
Vacuum Pump Type
|
Mechanical
|
|
Configuration
|
Individual Vacuum Pump
|
|
Application
|
Industrial
|
|
Pumping Speed
|
113 CFM (192 m³/hr)
|
|
Ultimate Vacuum
|
0.5400 torr (29.9 in Hg vac)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
Pumping Speed
141 CFM (240 m³/hr)
Ultimate Vacuum
0.3750 torr (29.9 in Hg vac)
Mechanical
Rotary Vane
View Details
Vacuum Pump Type
HighVac
Configuration
Individual Vacuum Pump
Application
Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vacuum Pump Type
HighVac; Venturi
Venturi
Air Jet
Mounting
Any
View Details
Vacuum Pump Type
Venturi
Configuration
Individual Vacuum Pump
Application
Industrial
View Details