The C/I Medical Waste series from Bayne Premium Lift Systems offers a safe solution for transferring medical waste. Use them for loading waste into an incinerator, autoclave or Rotoclave®. The Medical Waste Series features a stainless steel chute to prevent unwanted and hazardous spillage of materials.
| Bayne Premium Lift Systems | |
|---|---|
| Product Category | Lifts |
| Product Number | MWDP-2 |
| Product Name | C/I Medical Waste |
| Features | Tilting |
| Capacity | 1000 lbs (454 kg) |
| Width | 60 inch (1524 mm) |
| Length | 127 inch (3226 mm) |