Baumer Ltd. Bimetal Thermometer For Process Applications TBI160

Description
Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled with gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long. Bimetallic technology thermometers are available with transducers which can be positioned vertically, horizontally or at any other angle, with a maximum transducer length of 1,000 mm. Thanks to their robust stainless steel finish, the instruments are equally suited for areas subject to hygiene regulations, or in tough conditions such as, for example, applications which use salt water in demanding sectors such as oil, gas and petrochemicals.
Description
Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled with gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long. Bimetallic technology thermometers are available with transducers which can be positioned vertically, horizontally or at any other angle, with a maximum transducer length of 1,000 mm. Thanks to their robust stainless steel finish, the instruments are equally suited for areas subject to hygiene regulations, or in tough conditions such as, for example, applications which use salt water in demanding sectors such as oil, gas and petrochemicals.

Suppliers

Company
Product
Description
Supplier Links
Bimetal Thermometer For Process Applications - TBI160 - Baumer Ltd.
Southington, CT, USA
Bimetal Thermometer For Process Applications
TBI160
Bimetal Thermometer For Process Applications TBI160
Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled with gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long. Bimetallic technology thermometers are available with transducers which can be positioned vertically, horizontally or at any other angle, with a maximum transducer length of 1,000 mm. Thanks to their robust stainless steel finish, the instruments are equally suited for areas subject to hygiene regulations, or in tough conditions such as, for example, applications which use salt water in demanding sectors such as oil, gas and petrochemicals.

Mechanical temperature displays still remain today a favorite solution for measuring temperatures right next to the process. They work reliably even if the system loses electrical power and allow a quick check on the process. Baumer supplies mechanical temperature measurement instruments filled with gas, suitable for use up to 800°C or with bi-metal strip technology for use up to 600°C. Gas-filled thermometers are suitable for direct mounting or may be used with capillaries up to 15 m long.

Bimetallic technology thermometers are available with transducers which can be positioned vertically, horizontally or at any other angle, with a maximum transducer length of 1,000 mm. Thanks to their robust stainless steel finish, the instruments are equally suited for areas subject to hygiene regulations, or in tough conditions such as, for example, applications which use salt water in demanding sectors such as oil, gas and petrochemicals.

Supplier's Site

Technical Specifications

  Baumer Ltd.
Product Category Industrial Thermometers
Product Number TBI160
Product Name Bimetal Thermometer For Process Applications
Thermometer Type Bimetal
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF15 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details