ASRaymond 90° Torsion Spring TSP-760

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .499 in, with a leg length from the centre of 2.000 in and a torque of 4.200 PSI. Has a Right Hand wind direction and a recommended mandrel size of .296 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .499 in, with a leg length from the centre of 2.000 in and a torque of 4.200 PSI. Has a Right Hand wind direction and a recommended mandrel size of .296 in

Suppliers

Company
Product
Description
Supplier Links
90° Torsion Spring - TSP-760 - Reid Supply
Norton Shores, MI, United States
90° Torsion Spring
TSP-760
90° Torsion Spring TSP-760
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .499 in, with a leg length from the centre of 2.000 in and a torque of 4.200 PSI. Has a Right Hand wind direction and a recommended mandrel size of .296 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 90° Torsion Spring has an outer diameter of .499 in, with a leg length from the centre of 2.000 in and a torque of 4.200 PSI. Has a Right Hand wind direction and a recommended mandrel size of .296 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-760
Product Name 90° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
302 Stainless Steel Anti-Backlash Torsion spring with 0.016
Specs
O.D. 0.2700 inch (6.86 mm)
Wire Diameter 0.0160 inch (0.4064 mm)
Spring Rate 0.0025 in-lb/deg (0.0047 mN-m/arcmin)
View Details
Torsion Spring - T035-360-312 - ASRaymond
Specs
Units English
O.D. 0.4710 inch (11.96 mm)
Wire Diameter 0.0350 inch (0.8890 mm)
View Details
Torsion Springs (Standard) - MT05901SS - Murphy & Read Spring Manufacturing Co.
Murphy & Read Spring Manufacturing Co.
Specs
Units English
I.D. 0.3120 inch (7.92 mm)
O.D. 0.4900 inch (12.45 mm)
View Details