ASRaymond 90° Torsion Spring TSP-750

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .484 in, with a leg length from the centre of 2.000 in and a torque of 3.275 PSI. Has a Right Hand wind direction and a recommended mandrel size of .296 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .484 in, with a leg length from the centre of 2.000 in and a torque of 3.275 PSI. Has a Right Hand wind direction and a recommended mandrel size of .296 in

Suppliers

Company
Product
Description
Supplier Links
90° Torsion Spring - TSP-750 - Reid Supply
Norton Shores, MI, United States
90° Torsion Spring
TSP-750
90° Torsion Spring TSP-750
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .484 in, with a leg length from the centre of 2.000 in and a torque of 3.275 PSI. Has a Right Hand wind direction and a recommended mandrel size of .296 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 90° Torsion Spring has an outer diameter of .484 in, with a leg length from the centre of 2.000 in and a torque of 3.275 PSI. Has a Right Hand wind direction and a recommended mandrel size of .296 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-750
Product Name 90° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsional Spring: 180 Deg. Deflection, 11.68mm Minimum Axial Space for Operation - S78TSYM160180138 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.7669 inch (19.48 mm)
Wire Diameter 0.0630 inch (1.6 mm)
Maximum Deflection 180 degrees
View Details
90° Torsion Spring - TSP-280 - Reid Supply
Specs
Units English
O.D. 0.5600 inch (14.22 mm)
Leg Angle 90°
View Details