ASRaymond 90° Torsion Spring TSP-740

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .408 in, with a leg length from the centre of 2.000 in and a torque of 2.900 PSI. Has a Right Hand wind direction and a recommended mandrel size of .234 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .408 in, with a leg length from the centre of 2.000 in and a torque of 2.900 PSI. Has a Right Hand wind direction and a recommended mandrel size of .234 in

Suppliers

Company
Product
Description
Supplier Links
90° Torsion Spring - TSP-740 - Reid Supply
Norton Shores, MI, United States
90° Torsion Spring
TSP-740
90° Torsion Spring TSP-740
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .408 in, with a leg length from the centre of 2.000 in and a torque of 2.900 PSI. Has a Right Hand wind direction and a recommended mandrel size of .234 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 90° Torsion Spring has an outer diameter of .408 in, with a leg length from the centre of 2.000 in and a torque of 2.900 PSI. Has a Right Hand wind direction and a recommended mandrel size of .234 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-740
Product Name 90° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Torsional Spring: 180 Deg. Deflection, 11.68mm Minimum Axial Space for Operation - S78TSYM160180138 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.7669 inch (19.48 mm)
Wire Diameter 0.0630 inch (1.6 mm)
Maximum Deflection 180 degrees
View Details
Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion Spring - T023-270-109 - ASRaymond
Specs
Units English
O.D. 0.1870 inch (4.75 mm)
Wire Diameter 0.0230 inch (0.5842 mm)
View Details
Torsion Spring - TDD-025-135-S-R - D.R. Templeman Company (The)
D.R. Templeman Company (The)
Specs
Units English
I.D. 0.2900 inch (7.37 mm)
O.D. 0.3400 inch (8.64 mm)
View Details