ASRaymond 90° Torsion Spring TSP-720

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .375 in, with a leg length from the centre of 1.250 in and a torque of 2.500 PSI. Has a Right Hand wind direction and a recommended mandrel size of .218 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .375 in, with a leg length from the centre of 1.250 in and a torque of 2.500 PSI. Has a Right Hand wind direction and a recommended mandrel size of .218 in

Suppliers

Company
Product
Description
Supplier Links
90° Torsion Spring - TSP-720 - Reid Supply
Norton Shores, MI, United States
90° Torsion Spring
TSP-720
90° Torsion Spring TSP-720
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .375 in, with a leg length from the centre of 1.250 in and a torque of 2.500 PSI. Has a Right Hand wind direction and a recommended mandrel size of .218 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 90° Torsion Spring has an outer diameter of .375 in, with a leg length from the centre of 1.250 in and a torque of 2.500 PSI. Has a Right Hand wind direction and a recommended mandrel size of .218 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-720
Product Name 90° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
302 Stainless Steel Anti-Backlash Torsion spring with 0.024
Specs
O.D. 0.4400 inch (11.18 mm)
Wire Diameter 0.0240 inch (0.6096 mm)
Spring Rate 0.0075 in-lb/deg (0.0141 mN-m/arcmin)
View Details
Torsion Spring - T014-270-125 - ASRaymond
Specs
Units English
O.D. 0.2010 inch (5.11 mm)
Wire Diameter 0.0140 inch (0.3556 mm)
View Details
Custom Torsion Springs -  - HELI-CAL®  Products Company, an MW Industries company
HELI-CAL® Products Company, an MW Industries company
View Details