ASRaymond 90° Torsion Spring TSP-700

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .357 in, with a leg length from the centre of 1.250 in and a torque of 2.000 PSI. Has a Right Hand wind direction and a recommended mandrel size of .203 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .357 in, with a leg length from the centre of 1.250 in and a torque of 2.000 PSI. Has a Right Hand wind direction and a recommended mandrel size of .203 in

Suppliers

Company
Product
Description
Supplier Links
90° Torsion Spring - TSP-700 - Reid Supply
Norton Shores, MI, United States
90° Torsion Spring
TSP-700
90° Torsion Spring TSP-700
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .357 in, with a leg length from the centre of 1.250 in and a torque of 2.000 PSI. Has a Right Hand wind direction and a recommended mandrel size of .203 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 90° Torsion Spring has an outer diameter of .357 in, with a leg length from the centre of 1.250 in and a torque of 2.000 PSI. Has a Right Hand wind direction and a recommended mandrel size of .203 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-700
Product Name 90° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion spring capable of 180° Deflection and 0.375 lb-in of Torque - S78TSY-025180203 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.3040 inch (7.72 mm)
Wire Diameter 0.0250 inch (0.6350 mm)
Maximum Deflection 180 degrees
View Details
Torsion Springs (Standard) - MT02305MW - Murphy & Read Spring Manufacturing Co.
Murphy & Read Spring Manufacturing Co.
Specs
Units English
I.D. 0.1700 inch (4.32 mm)
O.D. 0.2600 inch (6.6 mm)
View Details
Torsion Spring - T075-360-640 - ASRaymond
Specs
Units English
O.D. 0.9750 inch (24.76 mm)
Wire Diameter 0.0750 inch (1.9 mm)
View Details