ASRaymond 180° Torsion Spring TSP-630

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .249 in, with a leg length from the center of 1.000 in and a torque of .515 PSI. Has a Right Hand wind direction and a recommended mandrel size of .140 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .249 in, with a leg length from the center of 1.000 in and a torque of .515 PSI. Has a Right Hand wind direction and a recommended mandrel size of .140 in

Suppliers

Company
Product
Description
Supplier Links
180° Torsion Spring - TSP-630 - Reid Supply
Norton Shores, MI, United States
180° Torsion Spring
TSP-630
180° Torsion Spring TSP-630
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .249 in, with a leg length from the center of 1.000 in and a torque of .515 PSI. Has a Right Hand wind direction and a recommended mandrel size of .140 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 180° Torsion Spring has an outer diameter of .249 in, with a leg length from the center of 1.000 in and a torque of .515 PSI. Has a Right Hand wind direction and a recommended mandrel size of .140 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-630
Product Name 180° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Torsional Spring: 180 Deg. Deflection, 5.38mm Minimum Axial Space for Operation - S78TSYM089180071 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.4512 inch (11.46 mm)
Wire Diameter 0.0350 inch (0.8900 mm)
Maximum Deflection 180 degrees
View Details
Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion Spring - T063-090-343 - ASRaymond
Specs
Units English
O.D. 0.5600 inch (14.22 mm)
Wire Diameter 0.0630 inch (1.6 mm)
View Details
Torsion Spring - TCF-018-225-S-R - D.R. Templeman Company (The)
D.R. Templeman Company (The)
Specs
Units English
I.D. 0.2140 inch (5.44 mm)
O.D. 0.2500 inch (6.35 mm)
View Details