ASRaymond 180° Torsion Spring TSP-320

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .803 in, with a leg length from the center of 2.000 in and a torque of 9.750 PSI. Has a Left Hand wind direction and a recommended mandrel size of .500 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .803 in, with a leg length from the center of 2.000 in and a torque of 9.750 PSI. Has a Left Hand wind direction and a recommended mandrel size of .500 in

Suppliers

Company
Product
Description
Supplier Links
180° Torsion Spring - TSP-320 - Reid Supply
Norton Shores, MI, United States
180° Torsion Spring
TSP-320
180° Torsion Spring TSP-320
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .803 in, with a leg length from the center of 2.000 in and a torque of 9.750 PSI. Has a Left Hand wind direction and a recommended mandrel size of .500 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 180° Torsion Spring has an outer diameter of .803 in, with a leg length from the center of 2.000 in and a torque of 9.750 PSI. Has a Left Hand wind direction and a recommended mandrel size of .500 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-320
Product Name 180° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
302 Stainless Steel Anti-Backlash Torsion spring with 0.024
Specs
O.D. 0.2500 inch (6.35 mm)
Wire Diameter 0.0240 inch (0.6096 mm)
Spring Rate 0.0138 in-lb/deg (0.0259 mN-m/arcmin)
View Details
Torsion Spring - TO-1131 - Century Spring Corp.
Century Spring Corp.
Specs
Units English; Metric
I.D. 0.2470 inch (6.27 mm)
O.D. 0.3150 inch (8 mm)
View Details