ASRaymond 90° Torsion Spring TSP-220

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .375 in, with a leg length from the centre of 1.250 in and a torque of 2.500 PSI. Has a Left Hand wind direction and a recommended mandrel size of .218 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .375 in, with a leg length from the centre of 1.250 in and a torque of 2.500 PSI. Has a Left Hand wind direction and a recommended mandrel size of .218 in

Suppliers

Company
Product
Description
Supplier Links
90° Torsion Spring - TSP-220 - Reid Supply
Norton Shores, MI, United States
90° Torsion Spring
TSP-220
90° Torsion Spring TSP-220
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 90° Torsion Spring has an outer diameter of .375 in, with a leg length from the centre of 1.250 in and a torque of 2.500 PSI. Has a Left Hand wind direction and a recommended mandrel size of .218 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 90° Torsion Spring has an outer diameter of .375 in, with a leg length from the centre of 1.250 in and a torque of 2.500 PSI. Has a Left Hand wind direction and a recommended mandrel size of .218 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-220
Product Name 90° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
Torsion spring capable of 180° Deflection and 1 lb-in of Torque - S78TSY-035180281 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
O.D. 0.4500 inch (11.43 mm)
Wire Diameter 0.0350 inch (0.8890 mm)
Maximum Deflection 180 degrees
View Details
Torsion Spring - T070-360-546 - ASRaymond
Specs
Units English
O.D. 0.8430 inch (21.41 mm)
Wire Diameter 0.0700 inch (1.78 mm)
View Details