ASRaymond 180° Torsion Spring TSP-170

Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .450 in, with a leg length from the center of 1.250 in and a torque of 1.000 PSI. Has a Left Hand wind direction and a recommended mandrel size of .281 in
Description
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .450 in, with a leg length from the center of 1.250 in and a torque of 1.000 PSI. Has a Left Hand wind direction and a recommended mandrel size of .281 in

Suppliers

Company
Product
Description
Supplier Links
180° Torsion Spring - TSP-170 - Reid Supply
Norton Shores, MI, United States
180° Torsion Spring
TSP-170
180° Torsion Spring TSP-170
With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc. . 180° Torsion Spring has an outer diameter of .450 in, with a leg length from the center of 1.250 in and a torque of 1.000 PSI. Has a Left Hand wind direction and a recommended mandrel size of .281 in

With springs being such an integral part of power transmission applications, Reid Supply has about every kind of spring: compression springs, die springs, solid springs, drawbar springs, extension springs, torsion springs, etc.


. 180° Torsion Spring has an outer diameter of .450 in, with a leg length from the center of 1.250 in and a torque of 1.000 PSI. Has a Left Hand wind direction and a recommended mandrel size of .281 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Torsion Springs
Product Number TSP-170
Product Name 180° Torsion Spring
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Custom Torsion Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
End Style Straight Torsion; Straight Offset; Hinged; Short Hook Ends; Hook Ends; Double Torsion
View Details
302 Stainless Steel Anti-Backlash Torsion spring with 0.016
Specs
O.D. 0.2700 inch (6.86 mm)
Wire Diameter 0.0160 inch (0.4064 mm)
Spring Rate 0.0025 in-lb/deg (0.0047 mN-m/arcmin)
View Details
Torsion Springs (Standard) - MT09505SS - Murphy & Read Spring Manufacturing Co.
Murphy & Read Spring Manufacturing Co.
Specs
Units English
I.D. 0.8110 inch (20.6 mm)
O.D. 1.19 inch (30.15 mm)
View Details
Torsion Spring - T105-120-750 - ASRaymond
Specs
Units English
O.D. 1.12 inch (28.37 mm)
Wire Diameter 0.1050 inch (2.67 mm)
View Details