Stock sizes in stainless steel and music wire
SPEC stainless steel torsion springs are widely useful to store and release energy of rotation or to maintain a pressure over a short distance. Our stock selection includes torsion springs with four end positions and music wire springs with three end positions as shown in the drawings. SPEC torsion springs are normally used over a supporting mandrel or arbor. Suggested mandrel sizes allow about 10% clearance at the deflections listed. If greater deflections are used, the arbor size should be reduced. Sufficient room (minimum axial space) must be provided in the assembly for the spring to function properly. SPEC torsion springs should be used in the direction that winds the coils. In the unwinding direction that winds the coils. In the unwinding direction the maximum load is lower because of residual stresses. Torque values listed are suitable for average conditions. These values can be increased about 20% for static conditions with only slight setting.
Straight torsion ends are standard.
Special end treatment available. Allow additional time.
Plain finish is standard. Allow additional time for special finishes.
| ASRaymond | |
|---|---|
| Product Category | Torsion Springs |
| Product Number | T021-180-156 |
| Product Name | Torsion Spring |
| Units | English |
| O.D. | 0.2470 inch (6.27 mm) |
| Wire Diameter | 0.0210 inch (0.5334 mm) |
| Maximum Deflection | 180 degrees |
| Maximum Load | 0.2180 In-lbs (0.2514 kg-cm) |