ASRaymond Gas Spring / Damper (Stainless Steel) SX-5150-40

Description
Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke and end fitting lengths. This flexibility allows the use of a stock gas spring in almost any application. Typical functions include counter-balancing, lifting, lowering, extending and retracting. Construction Features Durable rod construction with anti-corrosion surface, Exclusive seal construction allows for mounting in various positions, Self-contained lubrication for long life and smooth operation, Selection of various end fittings for universal applications. Application Considerations The preferred mounting operation is rod down. Location of attachment points will alter the load carrying characteristics of the gas spring. For counter-balancing applications, the center of gravity and its respective load or force is essential to proper gas spring selection. In all cases, geometry plays a critical role in the application and life of the gas spring.
Description
Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke and end fitting lengths. This flexibility allows the use of a stock gas spring in almost any application. Typical functions include counter-balancing, lifting, lowering, extending and retracting. Construction Features Durable rod construction with anti-corrosion surface, Exclusive seal construction allows for mounting in various positions, Self-contained lubrication for long life and smooth operation, Selection of various end fittings for universal applications. Application Considerations The preferred mounting operation is rod down. Location of attachment points will alter the load carrying characteristics of the gas spring. For counter-balancing applications, the center of gravity and its respective load or force is essential to proper gas spring selection. In all cases, geometry plays a critical role in the application and life of the gas spring.

Suppliers

Company
Product
Description
Supplier Links
Gas Spring / Damper (Stainless Steel) - SX-5150-40 - ASRaymond
Maumee, OH, United States
Gas Spring / Damper (Stainless Steel)
SX-5150-40
Gas Spring / Damper (Stainless Steel) SX-5150-40
Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke and end fitting lengths. This flexibility allows the use of a stock gas spring in almost any application. Typical functions include counter-balancing, lifting, lowering, extending and retracting. Construction Features Durable rod construction with anti-corrosion surface, Exclusive seal construction allows for mounting in various positions, Self-contained lubrication for long life and smooth operation, Selection of various end fittings for universal applications. Application Considerations The preferred mounting operation is rod down. Location of attachment points will alter the load carrying characteristics of the gas spring. For counter-balancing applications, the center of gravity and its respective load or force is essential to proper gas spring selection. In all cases, geometry plays a critical role in the application and life of the gas spring.

Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life.

Our stock selection consists of various pressure, stroke and end fitting lengths. This flexibility allows the use of a stock gas spring in almost any application. Typical functions include counter-balancing, lifting, lowering, extending and retracting.

Construction Features

  • Durable rod construction with anti-corrosion surface,
  • Exclusive seal construction allows for mounting in various positions,
  • Self-contained lubrication for long life and smooth operation,
  • Selection of various end fittings for universal applications.

Application Considerations

The preferred mounting operation is rod down. Location of attachment points will alter the load carrying characteristics of the gas spring. For counter-balancing applications, the center of gravity and its respective load or force is essential to proper gas spring selection. In all cases, geometry plays a critical role in the application and life of the gas spring.

Supplier's Site

Technical Specifications

  ASRaymond
Product Category Gas Springs
Product Number SX-5150-40
Product Name Gas Spring / Damper (Stainless Steel)
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 5.5 inch (140 mm)
Extended Length 15 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Ship Gas Springs - Size 4/12 - Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 0.7874 to 5.91 inch (20 to 150 mm)
View Details
Model SX 10-28, Locking Gas Spring – Double Locking (On Compression + Extension) - SX-10-28 - Isotech, Inc.
Specs
Dampening Method Gas
Features Locking
Stroke 0.7874 to 11.81 inch (20 to 300 mm)
View Details
Bloc-O-Lift® Elastic Locking Spring - Model 729485 - Magnus Mobility Systems, Inc.
Specs
Dampening Method Gas
Absorption / Damping Action Compression (optional feature); Extension
Features Locking
View Details
Izmac Buffer Self Compensating, Gas Type - IBSG 140-1000 - IZMAC Co., Ltd.
Specs
Dampening Method Gas
Features Self Compensating
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details