ASRaymond Gas Springs / Damper (Black Nitride) NI-5000-30

Description
Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke and end fitting lengths. This flexibility allows the use of a stock gas spring in almost any application. Typical functions include counter-balancing, lifting, lowering, extending and retracting. Construction Features Durable rod construction with anti-corrosion surface, Exclusive seal construction allows for mounting in various positions, Self-contained lubrication for long life and smooth operation, Selection of various end fittings for universal applications. Application Considerations The preferred mounting operation is rod down. Location of attachment points will alter the load carrying characteristics of the gas spring. For counter-balancing applications, the center of gravity and its respective load or force is essential to proper gas spring selection. In all cases, geometry plays a critical role in the application and life of the gas spring.
Description
Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke and end fitting lengths. This flexibility allows the use of a stock gas spring in almost any application. Typical functions include counter-balancing, lifting, lowering, extending and retracting. Construction Features Durable rod construction with anti-corrosion surface, Exclusive seal construction allows for mounting in various positions, Self-contained lubrication for long life and smooth operation, Selection of various end fittings for universal applications. Application Considerations The preferred mounting operation is rod down. Location of attachment points will alter the load carrying characteristics of the gas spring. For counter-balancing applications, the center of gravity and its respective load or force is essential to proper gas spring selection. In all cases, geometry plays a critical role in the application and life of the gas spring.

Suppliers

Company
Product
Description
Supplier Links
Gas Springs / Damper (Black Nitride) - NI-5000-30 - ASRaymond
Maumee, OH, United States
Gas Springs / Damper (Black Nitride)
NI-5000-30
Gas Springs / Damper (Black Nitride) NI-5000-30
Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke and end fitting lengths. This flexibility allows the use of a stock gas spring in almost any application. Typical functions include counter-balancing, lifting, lowering, extending and retracting. Construction Features Durable rod construction with anti-corrosion surface, Exclusive seal construction allows for mounting in various positions, Self-contained lubrication for long life and smooth operation, Selection of various end fittings for universal applications. Application Considerations The preferred mounting operation is rod down. Location of attachment points will alter the load carrying characteristics of the gas spring. For counter-balancing applications, the center of gravity and its respective load or force is essential to proper gas spring selection. In all cases, geometry plays a critical role in the application and life of the gas spring.

Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life.

Our stock selection consists of various pressure, stroke and end fitting lengths. This flexibility allows the use of a stock gas spring in almost any application. Typical functions include counter-balancing, lifting, lowering, extending and retracting.

Construction Features

  • Durable rod construction with anti-corrosion surface,
  • Exclusive seal construction allows for mounting in various positions,
  • Self-contained lubrication for long life and smooth operation,
  • Selection of various end fittings for universal applications.

Application Considerations

The preferred mounting operation is rod down. Location of attachment points will alter the load carrying characteristics of the gas spring. For counter-balancing applications, the center of gravity and its respective load or force is essential to proper gas spring selection. In all cases, geometry plays a critical role in the application and life of the gas spring.

Supplier's Site

Technical Specifications

  ASRaymond
Product Category Gas Springs
Product Number NI-5000-30
Product Name Gas Springs / Damper (Black Nitride)
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 3 inch (76.2 mm)
Extended Length 10 inch (254 mm)
Maximum Force (P1) 30 lbs (13.61 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model G 25-55, Gas Spring - G-25-55 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 3.94 to 39.37 inch (100 to 1000 mm)
Maximum Force (P1) 112 to 1686 lbs (50.98 to 765 kg)
View Details
Quick Ship Gas Springs - Size 4/12 - Bansbach Easylift®
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 0.7874 to 5.91 inch (20 to 150 mm)
View Details
Gas Springs & Dampers, Standard Gas Springs - STS48-100-C - H.A. Guden Co., Inc.
Specs
Dampening Method Gas
Stroke 8 inch (203 mm)
Extended Length 19.68 inch (500 mm)
View Details
Gas Spring - KG35 - KOBA Co., Ltd.
KOBA Co., Ltd.
Specs
Dampening Method Gas
Operating Temperature -22 to 212 F (-30 to 100 C)
Stroke 15.75 inch (400 mm)
View Details