ASRaymond Gas Spring / Damper (with shock-lock) EL-5100-60

Description
Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke and end fitting lengths. This flexibility allows the use of a stock gas spring in almost any application. Typical functions include counter-balancing, lifting, lowering, extending and retracting. Construction Features Durable rod construction with anti-corrosion surface, Exclusive seal construction allows for mounting in various positions, Self-contained lubrication for long life and smooth operation, Selection of various end fittings for universal applications. Application Considerations The preferred mounting operation is rod down. Location of attachment points will alter the load carrying characteristics of the gas spring. For counter-balancing applications, the center of gravity and its respective load or force is essential to proper gas spring selection. In all cases, geometry plays a critical role in the application and life of the gas spring.
Description
Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke and end fitting lengths. This flexibility allows the use of a stock gas spring in almost any application. Typical functions include counter-balancing, lifting, lowering, extending and retracting. Construction Features Durable rod construction with anti-corrosion surface, Exclusive seal construction allows for mounting in various positions, Self-contained lubrication for long life and smooth operation, Selection of various end fittings for universal applications. Application Considerations The preferred mounting operation is rod down. Location of attachment points will alter the load carrying characteristics of the gas spring. For counter-balancing applications, the center of gravity and its respective load or force is essential to proper gas spring selection. In all cases, geometry plays a critical role in the application and life of the gas spring.

Suppliers

Company
Product
Description
Supplier Links
Gas Spring / Damper (with shock-lock) - EL-5100-60 - ASRaymond
Maumee, OH, United States
Gas Spring / Damper (with shock-lock)
EL-5100-60
Gas Spring / Damper (with shock-lock) EL-5100-60
Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life. Our stock selection consists of various pressure, stroke and end fitting lengths. This flexibility allows the use of a stock gas spring in almost any application. Typical functions include counter-balancing, lifting, lowering, extending and retracting. Construction Features Durable rod construction with anti-corrosion surface, Exclusive seal construction allows for mounting in various positions, Self-contained lubrication for long life and smooth operation, Selection of various end fittings for universal applications. Application Considerations The preferred mounting operation is rod down. Location of attachment points will alter the load carrying characteristics of the gas spring. For counter-balancing applications, the center of gravity and its respective load or force is essential to proper gas spring selection. In all cases, geometry plays a critical role in the application and life of the gas spring.

Now you can purchase your gas springs from the same reliable source that has supplied your stock mechanical springs -- SPEC®. Our stock gas springs use the latest sealing technology for a longer service life.

Our stock selection consists of various pressure, stroke and end fitting lengths. This flexibility allows the use of a stock gas spring in almost any application. Typical functions include counter-balancing, lifting, lowering, extending and retracting.

Construction Features

  • Durable rod construction with anti-corrosion surface,
  • Exclusive seal construction allows for mounting in various positions,
  • Self-contained lubrication for long life and smooth operation,
  • Selection of various end fittings for universal applications.

Application Considerations

The preferred mounting operation is rod down. Location of attachment points will alter the load carrying characteristics of the gas spring. For counter-balancing applications, the center of gravity and its respective load or force is essential to proper gas spring selection. In all cases, geometry plays a critical role in the application and life of the gas spring.

Supplier's Site

Technical Specifications

  ASRaymond
Product Category Gas Springs
Product Number EL-5100-60
Product Name Gas Spring / Damper (with shock-lock)
Dampening Method Gas
Absorption / Damping Action Extension
Features Locking
Stroke 3.5 inch (88.9 mm)
Extended Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lockable Gas Spring - Type B - Bansbach Easylift®
Specs
Dampening Method Gas
Stroke 0.3937 to 31.5 inch (10 to 800 mm)
Maximum Force (P1) 8.99 to 584 lbs (4.08 to 265 kg)
View Details
Model G 08-23, Gas Spring - G-08-23 - Isotech, Inc.
Specs
Dampening Method Gas
Stroke 1.57 to 19.69 inch (40 to 500 mm)
Maximum Force (P1) 11.24 to 157 lbs (5.1 to 71.37 kg)
View Details
Gas Springs / Damper (Black Nitride) - NI-5300-10 - ASRaymond
Specs
Dampening Method Gas
Absorption / Damping Action Extension
Stroke 8 inch (203 mm)
View Details
Gas Springs - 1133 - Polar Hardware Manufacturing Co., Inc.
Polar Hardware Manufacturing Co., Inc.
Specs
Dampening Method Gas
Stroke 13.79 inch (350 mm)
Compressed Length 17.12 inch (435 mm)
View Details