ASRaymond Constant Force Spring, Stainless Steel CF021-0025

Description
Stock sizes in stainless steel Constant-force springs are a special variety of extension spring. They consist of a spiral of strip material with built-in curvature so that each turn of the strip wraps tightly on its inner neighbor. When the strip is extended (deflected) the inherent stress resists the loading force, just as in a common extension spring, but at a nearly constant (zero) rate. The accompanying load/deflection curves illustrate this. The constant-force spring is will suited to long extensions with no load build-up. In use, the spring is usually mounted with the ID tightly wrapped on a drum and the free end attached to the loading force, such as in a counterbalance application. This relationship can be reversed, however, with the free end mounted stationary and the spring itself providing the working force, as with carbon brushes in electrical apparatus. Considerable flexibility is possible with constant-force springs because the load capacity can be multiplied by using two or more strips in tandem, or back-to-back, as illustrated. Material Type 301 stainless steel.
Description
Stock sizes in stainless steel Constant-force springs are a special variety of extension spring. They consist of a spiral of strip material with built-in curvature so that each turn of the strip wraps tightly on its inner neighbor. When the strip is extended (deflected) the inherent stress resists the loading force, just as in a common extension spring, but at a nearly constant (zero) rate. The accompanying load/deflection curves illustrate this. The constant-force spring is will suited to long extensions with no load build-up. In use, the spring is usually mounted with the ID tightly wrapped on a drum and the free end attached to the loading force, such as in a counterbalance application. This relationship can be reversed, however, with the free end mounted stationary and the spring itself providing the working force, as with carbon brushes in electrical apparatus. Considerable flexibility is possible with constant-force springs because the load capacity can be multiplied by using two or more strips in tandem, or back-to-back, as illustrated. Material Type 301 stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Constant Force Spring, Stainless Steel - CF021-0025 - ASRaymond
Maumee, OH, United States
Constant Force Spring, Stainless Steel
CF021-0025
Constant Force Spring, Stainless Steel CF021-0025
Stock sizes in stainless steel Constant-force springs are a special variety of extension spring. They consist of a spiral of strip material with built-in curvature so that each turn of the strip wraps tightly on its inner neighbor. When the strip is extended (deflected) the inherent stress resists the loading force, just as in a common extension spring, but at a nearly constant (zero) rate. The accompanying load/deflection curves illustrate this. The constant-force spring is will suited to long extensions with no load build-up. In use, the spring is usually mounted with the ID tightly wrapped on a drum and the free end attached to the loading force, such as in a counterbalance application. This relationship can be reversed, however, with the free end mounted stationary and the spring itself providing the working force, as with carbon brushes in electrical apparatus. Considerable flexibility is possible with constant-force springs because the load capacity can be multiplied by using two or more strips in tandem, or back-to-back, as illustrated. Material Type 301 stainless steel.

Stock sizes in stainless steel

Constant-force springs are a special variety of extension spring. They consist of a spiral of strip material with built-in curvature so that each turn of the strip wraps tightly on its inner neighbor. When the strip is extended (deflected) the inherent stress resists the loading force, just as in a common extension spring, but at a nearly constant (zero) rate. The accompanying load/deflection curves illustrate this.

The constant-force spring is will suited to long extensions with no load build-up. In use, the spring is usually mounted with the ID tightly wrapped on a drum and the free end attached to the loading force, such as in a counterbalance application. This relationship can be reversed, however, with the free end mounted stationary and the spring itself providing the working force, as with carbon brushes in electrical apparatus.

Considerable flexibility is possible with constant-force springs because the load capacity can be multiplied by using two or more strips in tandem, or back-to-back, as illustrated.

Material

  • Type 301 stainless steel.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Constant Force Springs
Product Number CF021-0025
Product Name Constant Force Spring, Stainless Steel
Material 301SS
Life Cycle 40000 cycles
Load Force 0.2500 lbs (0.1134 kg)
Inside Diameter 1.13 inch (28.7 mm)
Outside Diameter 1.36 inch (34.54 mm)
Unlock Full Specs
to access all available technical data

Similar Products

9 lb-in Torque, 2500 Cycles Fatique Life, 0.012
Specs
Material 301SS
Life Cycle 2500 cycles
Outside Diameter 2.67 inch (67.82 mm)
View Details
Constant Rate Tapered Springs - TA-7048S - Century Spring Corp.
Specs
Material 301SS
Load Force 3.31 lbs (1.5 kg)
Outside Diameter 0.28 to 0.72 inch (7.14 to 18.29 mm)
View Details
Constant Force Springs - CS series - Takachiho America, Inc.
Specs
Life Cycle 6000 to 160000 cycles
Load Force 0.1102 to 33.05 lbs (0.0500 to 14.99 kg)
Inside Diameter 0.20 to 0.40 inch (5.2 to 10.2 mm)
View Details
Constant & Variable Force Springs -  - Maryland Precision Spring, an MW Industries Company
Maryland Precision Spring, an MW Industries Company
Specs
Material 301SS; Inconel; Copper, Silver, Beryllium Copper Brass, Steel
Width 0.10 to 2.00 inch (2.54 to 50.8 mm)
Length 12 to 60 inch (305 to 1524 mm)
View Details