ASRaymond Constant Force Spring, Stainless Steel CF015-0050

Description
Stock sizes in stainless steel Constant-force springs are a special variety of extension spring. They consist of a spiral of strip material with built-in curvature so that each turn of the strip wraps tightly on its inner neighbor. When the strip is extended (deflected) the inherent stress resists the loading force, just as in a common extension spring, but at a nearly constant (zero) rate. The accompanying load/deflection curves illustrate this. The constant-force spring is will suited to long extensions with no load build-up. In use, the spring is usually mounted with the ID tightly wrapped on a drum and the free end attached to the loading force, such as in a counterbalance application. This relationship can be reversed, however, with the free end mounted stationary and the spring itself providing the working force, as with carbon brushes in electrical apparatus. Considerable flexibility is possible with constant-force springs because the load capacity can be multiplied by using two or more strips in tandem, or back-to-back, as illustrated. Material Type 301 stainless steel.
Description
Stock sizes in stainless steel Constant-force springs are a special variety of extension spring. They consist of a spiral of strip material with built-in curvature so that each turn of the strip wraps tightly on its inner neighbor. When the strip is extended (deflected) the inherent stress resists the loading force, just as in a common extension spring, but at a nearly constant (zero) rate. The accompanying load/deflection curves illustrate this. The constant-force spring is will suited to long extensions with no load build-up. In use, the spring is usually mounted with the ID tightly wrapped on a drum and the free end attached to the loading force, such as in a counterbalance application. This relationship can be reversed, however, with the free end mounted stationary and the spring itself providing the working force, as with carbon brushes in electrical apparatus. Considerable flexibility is possible with constant-force springs because the load capacity can be multiplied by using two or more strips in tandem, or back-to-back, as illustrated. Material Type 301 stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Constant Force Spring, Stainless Steel - CF015-0050 - ASRaymond
Maumee, OH, United States
Constant Force Spring, Stainless Steel
CF015-0050
Constant Force Spring, Stainless Steel CF015-0050
Stock sizes in stainless steel Constant-force springs are a special variety of extension spring. They consist of a spiral of strip material with built-in curvature so that each turn of the strip wraps tightly on its inner neighbor. When the strip is extended (deflected) the inherent stress resists the loading force, just as in a common extension spring, but at a nearly constant (zero) rate. The accompanying load/deflection curves illustrate this. The constant-force spring is will suited to long extensions with no load build-up. In use, the spring is usually mounted with the ID tightly wrapped on a drum and the free end attached to the loading force, such as in a counterbalance application. This relationship can be reversed, however, with the free end mounted stationary and the spring itself providing the working force, as with carbon brushes in electrical apparatus. Considerable flexibility is possible with constant-force springs because the load capacity can be multiplied by using two or more strips in tandem, or back-to-back, as illustrated. Material Type 301 stainless steel.

Stock sizes in stainless steel

Constant-force springs are a special variety of extension spring. They consist of a spiral of strip material with built-in curvature so that each turn of the strip wraps tightly on its inner neighbor. When the strip is extended (deflected) the inherent stress resists the loading force, just as in a common extension spring, but at a nearly constant (zero) rate. The accompanying load/deflection curves illustrate this.

The constant-force spring is will suited to long extensions with no load build-up. In use, the spring is usually mounted with the ID tightly wrapped on a drum and the free end attached to the loading force, such as in a counterbalance application. This relationship can be reversed, however, with the free end mounted stationary and the spring itself providing the working force, as with carbon brushes in electrical apparatus.

Considerable flexibility is possible with constant-force springs because the load capacity can be multiplied by using two or more strips in tandem, or back-to-back, as illustrated.

Material

  • Type 301 stainless steel.
Supplier's Site

Technical Specifications

  ASRaymond
Product Category Constant Force Springs
Product Number CF015-0050
Product Name Constant Force Spring, Stainless Steel
Material 301SS
Life Cycle 4000 cycles
Load Force 0.5000 lbs (0.2268 kg)
Inside Diameter 0.34 inch (8.64 mm)
Outside Diameter 0.40 inch (10.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Force Spring: 0.71 lb Spring Force, 13000 cycles Fatique Life, 23
Specs
Material 301SS
Life Cycle 13000 cycles
Load Force 0.7100 lbs (0.3220 kg)
View Details
Constant & Variable Force Springs -  - Maryland Precision Spring, an MW Industries Company
Maryland Precision Spring, an MW Industries Company
Specs
Material 301SS; Inconel; Copper, Silver, Beryllium Copper Brass, Steel
Width 0.10 to 2.00 inch (2.54 to 50.8 mm)
Length 12 to 60 inch (305 to 1524 mm)
View Details
Constant Force Spring - LCF 250 05 038S - Lee Spring Company
Specs
Material Stainless Steel
Life Cycle 25000 cycles
Load Force 0.4300 lbs (0.1950 kg)
View Details
Constant-Force Spring - CFS-35 - Reid Supply
Specs
Material 301SS; 310 Stainless Steel
Length 34 inch (864 mm)
View Details