Banner Engineering Corp. Limit Switch SI-LM40LA18F

Description
93046 - LIMIT SWITCH: PLASTIC SPINDLE-MOUNT LEVER ACTUATOR; CONTACT CONFIGURATION: 2 NC/1 NO; DIMENSIONS: 108 X 40 X 42 MM; DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
Request a Quote Datasheet
Description
93046 - LIMIT SWITCH: PLASTIC SPINDLE-MOUNT LEVER ACTUATOR; CONTACT CONFIGURATION: 2 NC/1 NO; DIMENSIONS: 108 X 40 X 42 MM; DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch - 60120468 - Radwell International
Willingboro, NJ, United States
Limit Switch
60120468
Limit Switch 60120468
93046 - LIMIT SWITCH: PLASTIC SPINDLE-MOUNT LEVER ACTUATOR; CONTACT CONFIGURATION: 2 NC/1 NO; DIMENSIONS: 108 X 40 X 42 MM; DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

93046 - LIMIT SWITCH: PLASTIC SPINDLE-MOUNT LEVER ACTUATOR; CONTACT CONFIGURATION: 2 NC/1 NO; DIMENSIONS: 108 X 40 X 42 MM; DIE-CAST ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Limit Switch, Spst-No/dpst-Nc, 120V, 3A; Limit Switch Actuator Banner Engineering - 47Y8321 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Spst-No/dpst-Nc, 120V, 3A; Limit Switch Actuator Banner Engineering
47Y8321
Limit Switch, Spst-No/dpst-Nc, 120V, 3A; Limit Switch Actuator Banner Engineering 47Y8321
LIMIT SWITCH, SPST-NO/DPST-NC, 120V, 3A; Limit Switch Actuator:Spindle Mount Roller Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:120V; Operating Force Max:0.6N-m; Product Range:SI-LM40 Series RoHS Compliant: Yes

LIMIT SWITCH, SPST-NO/DPST-NC, 120V, 3A; Limit Switch Actuator:Spindle Mount Roller Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:120V; Operating Force Max:0.6N-m; Product Range:SI-LM40 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Linear Limit Switches Limit Switches
Product Number 60120468 47Y8321
Product Name Limit Switch Limit Switch, Spst-No/dpst-Nc, 120V, 3A; Limit Switch Actuator Banner Engineering
Maximum Current Rating 3 amps
Unlock Full Specs
to access all available technical data