BUG-O Systems, Inc. Double Side Girth Welder BGW-2000

Description
The Girth Welder is a self-propelled welding system for field storage tank welding. It can reduce field storage tank welding time up to 40%. Weld defects are greatly reduced saving tank erection costs. This machine is available as dual or single sided. The Lincoln NA-3 control and welding head are fitted with wire feed rolls, nozzles, straighteners and 50 lbs (22.7 kg) wire reels. A flux recovery system is equipped with the machine for the recycling of flux. An adjustable frame allows for plates 6' (1.8m) to 10' (3m) tall.
Description
The Girth Welder is a self-propelled welding system for field storage tank welding. It can reduce field storage tank welding time up to 40%. Weld defects are greatly reduced saving tank erection costs. This machine is available as dual or single sided. The Lincoln NA-3 control and welding head are fitted with wire feed rolls, nozzles, straighteners and 50 lbs (22.7 kg) wire reels. A flux recovery system is equipped with the machine for the recycling of flux. An adjustable frame allows for plates 6' (1.8m) to 10' (3m) tall.

Suppliers

Company
Product
Description
Supplier Links
Double Side Girth Welder - BGW-2000 - BUG-O Systems, Inc.
Canonsburg, PA, USA
Double Side Girth Welder
BGW-2000
Double Side Girth Welder BGW-2000
The Girth Welder is a self-propelled welding system for field storage tank welding. It can reduce field storage tank welding time up to 40%. Weld defects are greatly reduced saving tank erection costs. This machine is available as dual or single sided. The Lincoln NA-3 control and welding head are fitted with wire feed rolls, nozzles, straighteners and 50 lbs (22.7 kg) wire reels. A flux recovery system is equipped with the machine for the recycling of flux. An adjustable frame allows for plates 6' (1.8m) to 10' (3m) tall.

The Girth Welder is a self-propelled welding system for field storage tank welding. It can reduce field storage tank welding time up to 40%. Weld defects are greatly reduced saving tank erection costs. This machine is available as dual or single sided. The Lincoln NA-3 control and welding head are fitted with wire feed rolls, nozzles, straighteners and 50 lbs (22.7 kg) wire reels. A flux recovery system is equipped with the machine for the recycling of flux. An adjustable frame allows for plates 6' (1.8m) to 10' (3m) tall.

Supplier's Site

Technical Specifications

  BUG-O Systems, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number BGW-2000
Product Name Double Side Girth Welder
Equipment Type Complete System
Process Capability Submerged Arc; Welding
Thickness Capability 5/16" to 1-9/16"
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Soldering Irons - 1367195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Zipper Welder with Pendulum Weaver - BUG-5880 - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Multi-process
AC Input Voltage 115/120V_60Hz
View Details
TRITON™ Control Unit - TRCU-M1 - Watts
Specs
Equipment Type PowerSource / Station; Weld Monitor or Controller
Process Capability Plastic Welding Process; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz
View Details