BNB INT. Co., Ltd. Idle Roller

Description
Roller to prevent sagging of products while helping their stable and smooth movement It has good wear, thermal, and chemical resistance, making it suitable for a wide range of industries. UHMW-PE Idle Roller Roller to prevent sagging of products while helping their stable and smooth movement It has good wear, thermal, and chemical resistance, making it suitable for a wide range of industries. Features Working temperature at 80 ° Good wear, thermal, and chemical resistance It can be made of good antistatic materials (UPE-CNT) to prevent electrification Production Range Most of the products are made of UPE-CNT, and the specifications are customizable. Available in different sizes Applications Semiconductor, display equipment parts, clean rooms, automation equipment, ultra-precision machines, and medicine processing equipment
Description
Roller to prevent sagging of products while helping their stable and smooth movement It has good wear, thermal, and chemical resistance, making it suitable for a wide range of industries. UHMW-PE Idle Roller Roller to prevent sagging of products while helping their stable and smooth movement It has good wear, thermal, and chemical resistance, making it suitable for a wide range of industries. Features Working temperature at 80 ° Good wear, thermal, and chemical resistance It can be made of good antistatic materials (UPE-CNT) to prevent electrification Production Range Most of the products are made of UPE-CNT, and the specifications are customizable. Available in different sizes Applications Semiconductor, display equipment parts, clean rooms, automation equipment, ultra-precision machines, and medicine processing equipment

Suppliers

Company
Product
Description
Supplier Links
Idle Roller -  - BNB INT. Co., Ltd.
Bucheon-si, Gyeonggi-do, Korea, South
Idle Roller
Idle Roller
Roller to prevent sagging of products while helping their stable and smooth movement It has good wear, thermal, and chemical resistance, making it suitable for a wide range of industries. UHMW-PE Idle Roller Roller to prevent sagging of products while helping their stable and smooth movement It has good wear, thermal, and chemical resistance, making it suitable for a wide range of industries. Features Working temperature at 80 ° Good wear, thermal, and chemical resistance It can be made of good antistatic materials (UPE-CNT) to prevent electrification Production Range Most of the products are made of UPE-CNT, and the specifications are customizable. Available in different sizes Applications Semiconductor, display equipment parts, clean rooms, automation equipment, ultra-precision machines, and medicine processing equipment

Roller to prevent sagging of products while helping their stable and smooth movement
It has good wear, thermal, and chemical resistance, making it suitable for a wide range of industries.

UHMW-PE Idle Roller

Roller to prevent sagging of products while helping their stable and smooth movement
It has good wear, thermal, and chemical resistance, making it suitable for a wide range of industries.

Features

Working temperature at 80 °

Good wear, thermal, and chemical resistance

It can be made of good antistatic materials (UPE-CNT) to prevent electrification

Production Range

Most of the products are made of UPE-CNT, and the specifications are customizable.

Available in different sizes

Applications
Semiconductor, display equipment parts, clean rooms, automation equipment, ultra-precision machines, and medicine processing equipment

Supplier's Site

Technical Specifications

  BNB INT. Co., Ltd.
Product Category Drive Rollers and Idler Rollers
Product Name Idle Roller
Application Process Equipment / Converting; Other / Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Roller Pin - RLP-S - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Stainless Steel; Steel
Roll Diameter 0.2362 to 0.5906 inch (6 to 15 mm)
View Details
0.5
Specs
Application Conveyor
Type Idler Roller
Material Plastic; Urethane
View Details
Urethane Covered Bearings -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Type Feed Roller
Roll Diameter 0.8750 to 2 inch (22.22 to 50.8 mm)
View Details
Conveyor Rollers -  - Webb-Stiles Company
Webb-Stiles Company
Specs
Application Conveyor
Type Idler Roller
Material Steel
View Details