BMT USA, LLC Ecocell Natural Circulation Oven 707

Description
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to store 3 separate user-programmed cycles RS 232 interface for printer or PC communication Delayed start and stop function Time range up to 99 hours and 59 minutes Digital temperature readout User-friendly interface
Description
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to store 3 separate user-programmed cycles RS 232 interface for printer or PC communication Delayed start and stop function Time range up to 99 hours and 59 minutes Digital temperature readout User-friendly interface

Suppliers

Company
Product
Description
Supplier Links
Ecocell Natural Circulation Oven - 707 - BMT USA, LLC
Monroe, WA, USA
Ecocell Natural Circulation Oven
707
Ecocell Natural Circulation Oven 707
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to store 3 separate user-programmed cycles RS 232 interface for printer or PC communication Delayed start and stop function Time range up to 99 hours and 59 minutes Digital temperature readout User-friendly interface

The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow.

Features include:

  • Ability to store 3 separate user-programmed cycles
  • RS 232 interface for printer or PC communication
  • Delayed start and stop function
  • Time range up to 99 hours and 59 minutes
  • Digital temperature readout
  • User-friendly interface
Supplier's Site
Venticell Forced Air Oven - 707 - BMT USA, LLC
Monroe, WA, USA
Venticell Forced Air Oven
707
Venticell Forced Air Oven 707
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher rates of heating and shorter drying times. Features include: 304 stainless steel chamber Working temperature from 5°C to 250°C (up to 300°C as option) 5” of insulation for low heat radiation Forced air flow for fast heat up Easy open door latching system Attractive look and design Removable air distribution plates (no tools required) Two internal wire shelves included

The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher rates of heating and shorter drying times.

Features include:

  • 304 stainless steel chamber
  • Working temperature from 5°C to 250°C (up to 300°C as option)
  • 5” of insulation for low heat radiation
  • Forced air flow for fast heat up
  • Easy open door latching system
  • Attractive look and design
  • Removable air distribution plates (no tools required)
  • Two internal wire shelves included
Supplier's Site

Technical Specifications

  BMT USA, LLC BMT USA, LLC
Product Category Laboratory Ovens Laboratory Ovens
Product Number 707 707
Product Name Ecocell Natural Circulation Oven Venticell Forced Air Oven
External Bench / Cabinet Bench / Cabinet
Features Shelves, Racks or Carts; Timer Shelves, Racks or Carts; Timer
Heat Source Electric / Resistance Electric / Resistance
Controller Type Programmable Programmable
Atmosphere Air / Oxidizing Air / Oxidizing
Unlock Full Specs
to access all available technical data

Similar Products

Batch Oven Gravity Convection - M2-WO-36 - Trent, Inc.
Specs
External Bench / Cabinet
Features Shelves, Racks or Carts
Heat Source Electric / Resistance
View Details
Tissue Drying Oven - TDO SAHARA - MEDITE Group
Specs
External Bench / Cabinet
Heat Source Steam
View Details
SPL Guard Arizona Thawing System - G20620 - diaago
Specs
External Bench / Cabinet
Features Alarms
Controller Type Programmable
View Details
Class 10,000 Dry Heat Oven - H1 - BMT USA, LLC
Specs
External Bench / Cabinet
Features Cooling (optional feature); Shelves, Racks or Carts; AirFilter; Timer
Heat Source Electric / Resistance
View Details