BMT USA, LLC Venticell Forced Air Oven 404

Description
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher rates of heating and shorter drying times. Features include: 304 stainless steel chamber Working temperature from 5°C to 250°C (up to 300°C as option) 5” of insulation for low heat radiation Forced air flow for fast heat up Easy open door latching system Attractive look and design Removable air distribution plates (no tools required) Two internal wire shelves included
Description
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher rates of heating and shorter drying times. Features include: 304 stainless steel chamber Working temperature from 5°C to 250°C (up to 300°C as option) 5” of insulation for low heat radiation Forced air flow for fast heat up Easy open door latching system Attractive look and design Removable air distribution plates (no tools required) Two internal wire shelves included

Suppliers

Company
Product
Description
Supplier Links
Venticell Forced Air Oven - 404 - BMT USA, LLC
Monroe, WA, USA
Venticell Forced Air Oven
404
Venticell Forced Air Oven 404
The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher rates of heating and shorter drying times. Features include: 304 stainless steel chamber Working temperature from 5°C to 250°C (up to 300°C as option) 5” of insulation for low heat radiation Forced air flow for fast heat up Easy open door latching system Attractive look and design Removable air distribution plates (no tools required) Two internal wire shelves included

The Venticell utilize a patented air flow system to achieve very accurate temperature distribution within the chamber. A central fan in the top of the Venticell forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to higher rates of heating and shorter drying times.

Features include:

  • 304 stainless steel chamber
  • Working temperature from 5°C to 250°C (up to 300°C as option)
  • 5” of insulation for low heat radiation
  • Forced air flow for fast heat up
  • Easy open door latching system
  • Attractive look and design
  • Removable air distribution plates (no tools required)
  • Two internal wire shelves included
Supplier's Site
Stericell Forced Air Oven - 404 - BMT USA, LLC
Monroe, WA, USA
Stericell Forced Air Oven
404
Stericell Forced Air Oven 404
The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature profile within the chamber and reduces the heating time. A safe process is guaranteed due to the automatic sensing of door closure and a special sterilization program. Features Include: 304 stainless steel chamber Working temperature from 5°C to 250°C (up to 300°C as option) 5” of insulation for low heat radiation Easy open door latching system Attractive look and design Removable air distribution plates (no tools required) Two internal wire shelves included Digital temperature readout User-friendly interface

The Stericell is designed for hot air sterilization of materials for a specific time and temperature. A central fan in the top of the unit forces air through computer-engineered precision air ports located in the air distribution plates within the chamber. This leads to a more precise temperature profile within the chamber and reduces the heating time. A safe process is guaranteed due to the automatic sensing of door closure and a special sterilization program.

Features Include:

  • 304 stainless steel chamber
  • Working temperature from 5°C to 250°C (up to 300°C as option)
  • 5” of insulation for low heat radiation
  • Easy open door latching system
  • Attractive look and design
  • Removable air distribution plates (no tools required)
  • Two internal wire shelves included
  • Digital temperature readout
  • User-friendly interface
Supplier's Site
Ecocell Natural Circulation Oven - 404 - BMT USA, LLC
Monroe, WA, USA
Ecocell Natural Circulation Oven
404
Ecocell Natural Circulation Oven 404
The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow. Features include: Ability to store 3 separate user-programmed cycles RS 232 interface for printer or PC communication Delayed start and stop function Time range up to 99 hours and 59 minutes Digital temperature readout User-friendly interface

The Ecocell line of ovens with natural circulation air flow, offers a noiseless and vibration-free solution for drying and heating needs. The low velocity air flow ensures safe processing of lightweight powders or other products that can be disturbed by higher air flow.

Features include:

  • Ability to store 3 separate user-programmed cycles
  • RS 232 interface for printer or PC communication
  • Delayed start and stop function
  • Time range up to 99 hours and 59 minutes
  • Digital temperature readout
  • User-friendly interface
Supplier's Site

Technical Specifications

  BMT USA, LLC BMT USA, LLC BMT USA, LLC
Product Category Laboratory Ovens Autoclaves and Sterilizers Laboratory Ovens
Product Number 404 404 404
Product Name Venticell Forced Air Oven Stericell Forced Air Oven Ecocell Natural Circulation Oven
External Bench / Cabinet Bench / Cabinet Bench / Cabinet
Features Shelves, Racks or Carts; Timer Front Panel & Display; Timer; Shelves, Racks or Carts Shelves, Racks or Carts; Timer
Heat Source Electric / Resistance Electric / Resistance Electric / Resistance
Controller Type Programmable Programmable Programmable
Atmosphere Air / Oxidizing Air / Oxidizing
Unlock Full Specs
to access all available technical data