BIG Kaiser Precision Tooling Inc. 90° Square Shoulder Cutter

Description
Kaiser face mills are especially designed for deep pocket or long reach milling. Face mills provide through tool coolant capability for higher speeds/feeds. They also feature high positive geometry design for reduced vibration & precision cutting, and were designed to achieve lowest possible axial/runout of all cutting edges. Utilizes Six APHT1604 Inserts 90° Square Shoulder Milling Cutting Depth Up To 0.590" Possible
Description
Kaiser face mills are especially designed for deep pocket or long reach milling. Face mills provide through tool coolant capability for higher speeds/feeds. They also feature high positive geometry design for reduced vibration & precision cutting, and were designed to achieve lowest possible axial/runout of all cutting edges. Utilizes Six APHT1604 Inserts 90° Square Shoulder Milling Cutting Depth Up To 0.590" Possible

Suppliers

Company
Product
Description
Supplier Links
90° Square Shoulder Cutter -  - BIG Kaiser Precision Tooling Inc.
Hoffman Estates, IL, USA
90° Square Shoulder Cutter
90° Square Shoulder Cutter
Kaiser face mills are especially designed for deep pocket or long reach milling. Face mills provide through tool coolant capability for higher speeds/feeds. They also feature high positive geometry design for reduced vibration & precision cutting, and were designed to achieve lowest possible axial/runout of all cutting edges. Utilizes Six APHT1604 Inserts 90° Square Shoulder Milling Cutting Depth Up To 0.590" Possible

Kaiser face mills are especially designed for deep pocket or long reach milling. Face mills provide through tool coolant capability for higher speeds/feeds. They also feature high positive geometry design for reduced vibration & precision cutting, and were designed to achieve lowest possible axial/runout of all cutting edges.

  • Utilizes Six APHT1604 Inserts
  • 90° Square Shoulder Milling
  • Cutting Depth Up To 0.590" Possible
Supplier's Site

Technical Specifications

  BIG Kaiser Precision Tooling Inc.
Product Category Milling Cutters
Product Name 90° Square Shoulder Cutter
Cutter Type Face Mill
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 5230559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 inch (3.0 mm)
Shank 0.236 inch (6.0 mm)
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details
Medium Sized Keyseating Machines -  - Meco Industries
Specs
Cutter Type Keyseat
Units Metric
Cutter 0.118 to 3.937 inch (3.0 to 100.0 mm)
View Details
Cobalt Roughing End Mill 473-#323 - 473-#323 - Universal Cutting Tools, Inc.
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Cutting Application Aluminum
View Details