BEING Scientific Inc. General Purpose Water Bath BWB-12

Description
Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of biological, chemical, physical, plant, chemical, and other experimental samples. Ideal applications for each Being Water Bath include routine laboratory temperature control, E.Coli detection, sample thawing, bacterial detection, incubation microbial experiments, cell culture, and food testing pretreatment. Performance and Features PID temperature controller. Temperature Range:Amb+5℃ - 99℃ Convenience Large LCD display screen and interface provides for user-friendly operation. Easy to set Adjustable Timer.(1 minute to 5,999 minutes) Maintenance-free operation with easy to clean surface. Variety of Accessories are available to meet application demands. Both heater and bath chamber are made of corrosion-resistant stainless steel. Bath Chamber is easy to clean with its curved corner design. The standard stainless-steel bottom plate, helps prevents direct contact by accessories and tubes to heating element and sensors. Drain valve makes emptying of bath water fast and easy for cleaning and moving. Integrated Stainless Steel Gable Cover Carry handles for easy transportation and lifting Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Independent Over-temperature protection meets DIN 12880 International standard requirements. Temperature deviation alarm. Over current protection alarm. Low-Level Water Sensor Alarm” indicates that water level is dangerously low, and water needs to be added.
Datasheet
Description
Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of biological, chemical, physical, plant, chemical, and other experimental samples. Ideal applications for each Being Water Bath include routine laboratory temperature control, E.Coli detection, sample thawing, bacterial detection, incubation microbial experiments, cell culture, and food testing pretreatment. Performance and Features PID temperature controller. Temperature Range:Amb+5℃ - 99℃ Convenience Large LCD display screen and interface provides for user-friendly operation. Easy to set Adjustable Timer.(1 minute to 5,999 minutes) Maintenance-free operation with easy to clean surface. Variety of Accessories are available to meet application demands. Both heater and bath chamber are made of corrosion-resistant stainless steel. Bath Chamber is easy to clean with its curved corner design. The standard stainless-steel bottom plate, helps prevents direct contact by accessories and tubes to heating element and sensors. Drain valve makes emptying of bath water fast and easy for cleaning and moving. Integrated Stainless Steel Gable Cover Carry handles for easy transportation and lifting Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Independent Over-temperature protection meets DIN 12880 International standard requirements. Temperature deviation alarm. Over current protection alarm. Low-Level Water Sensor Alarm” indicates that water level is dangerously low, and water needs to be added.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Water Bath - BWB-12 - BEING Scientific Inc.
Ontario, CA, United States
General Purpose Water Bath
BWB-12
General Purpose Water Bath BWB-12
Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of biological, chemical, physical, plant, chemical, and other experimental samples. Ideal applications for each Being Water Bath include routine laboratory temperature control, E.Coli detection, sample thawing, bacterial detection, incubation microbial experiments, cell culture, and food testing pretreatment. Performance and Features PID temperature controller. Temperature Range:Amb+5℃ - 99℃ Convenience Large LCD display screen and interface provides for user-friendly operation. Easy to set Adjustable Timer.(1 minute to 5,999 minutes) Maintenance-free operation with easy to clean surface. Variety of Accessories are available to meet application demands. Both heater and bath chamber are made of corrosion-resistant stainless steel. Bath Chamber is easy to clean with its curved corner design. The standard stainless-steel bottom plate, helps prevents direct contact by accessories and tubes to heating element and sensors. Drain valve makes emptying of bath water fast and easy for cleaning and moving. Integrated Stainless Steel Gable Cover Carry handles for easy transportation and lifting Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Independent Over-temperature protection meets DIN 12880 International standard requirements. Temperature deviation alarm. Over current protection alarm. Low-Level Water Sensor Alarm” indicates that water level is dangerously low, and water needs to be added.

Being Instruments General Purpose Laboratory Water Baths provide users with a constant temperature environment that only can be obtained when samples are totally immersed in water. Our line of lab water baths come in a variety of sizes and are suitable for direct heating and auxiliary heating of biological, chemical, physical, plant, chemical, and other experimental samples. Ideal applications for each Being Water Bath include routine laboratory temperature control, E.Coli detection, sample thawing, bacterial detection, incubation microbial experiments, cell culture, and food testing pretreatment.


Performance and Features

  • PID temperature controller.
  • Temperature Range:Amb+5℃ - 99℃

Convenience

  • Large LCD display screen and interface provides for user-friendly operation.
  • Easy to set Adjustable Timer.(1 minute to 5,999 minutes)
  • Maintenance-free operation with easy to clean surface.
  • Variety of Accessories are available to meet application demands.
  • Both heater and bath chamber are made of corrosion-resistant stainless steel.
  • Bath Chamber is easy to clean with its curved corner design.
  • The standard stainless-steel bottom plate, helps prevents direct contact by accessories and tubes to heating element and sensors.
  • Drain valve makes emptying of bath water fast and easy for cleaning and moving.
  • Integrated Stainless Steel Gable Cover
  • Carry handles for easy transportation and lifting

Safety & Peace of Mind

  • Built-in power interruption protection function, automatic run after power interruption.
  • Independent Over-temperature protection meets DIN 12880 International standard requirements.
  • Temperature deviation alarm.
  • Over current protection alarm.
  • Low-Level Water Sensor Alarm” indicates that water level is dangerously low, and water needs to be added.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Water Baths
Product Number BWB-12
Product Name General Purpose Water Bath
Configuration Controlled Bath
Temperature Control Heating
Features Programmable
Certifications ETL Certified
Termperature Range 25 to 100 C (77 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Temp Liquid Circulating Baths - HCTB-3000 RCTB-3000 - OMEGA Engineering, Inc.
Specs
Configuration Controller
Temperature Control Heating (optional feature); Cooling (optional feature)
Termperature Range -40 to 250 C (-40 to 482 F)
View Details
Constant Temperature Bath - CT-1000 - CANNON Instrument Company
CANNON Instrument Company
Specs
Configuration Controlled Bath
Temperature Control Heating; Cooling
Features Programmable
View Details
General Purpose Water Bath - BWB-05 - BEING Scientific Inc.
Specs
Configuration Controlled Bath
Temperature Control Heating
Features Programmable
View Details