BEING Scientific Inc. Square Magnetic Heated Stirrer BMS-09A5

Description
The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety. Performance and Features Microprocessor PID control. Automatic Calibration Function. Durable and accurate brushless DC motors. Wide speed range even with heavy workloads. Ceramic cover provides high thermal efficiency. Convenience Large LCD display screen and interface provides for user-friendly operation. Maintenance-free operation with easy to clean surface. Easy to set Adjustable Timer.(1 minute to 5,999 minutes) Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Smooth Start/Shutdown System prevents spillage of stirring samples no matter what the speed setting. Temperature deviation alarm. Too Hot to Touch Heating Plate Light.
Datasheet
Description
The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety. Performance and Features Microprocessor PID control. Automatic Calibration Function. Durable and accurate brushless DC motors. Wide speed range even with heavy workloads. Ceramic cover provides high thermal efficiency. Convenience Large LCD display screen and interface provides for user-friendly operation. Maintenance-free operation with easy to clean surface. Easy to set Adjustable Timer.(1 minute to 5,999 minutes) Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Smooth Start/Shutdown System prevents spillage of stirring samples no matter what the speed setting. Temperature deviation alarm. Too Hot to Touch Heating Plate Light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Magnetic Heated Stirrer - BMS-09A5 - BEING Scientific Inc.
Ontario, CA, United States
Square Magnetic Heated Stirrer
BMS-09A5
Square Magnetic Heated Stirrer BMS-09A5
The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety. Performance and Features Microprocessor PID control. Automatic Calibration Function. Durable and accurate brushless DC motors. Wide speed range even with heavy workloads. Ceramic cover provides high thermal efficiency. Convenience Large LCD display screen and interface provides for user-friendly operation. Maintenance-free operation with easy to clean surface. Easy to set Adjustable Timer.(1 minute to 5,999 minutes) Safety & Peace of Mind Built-in power interruption protection function, automatic run after power interruption. Smooth Start/Shutdown System prevents spillage of stirring samples no matter what the speed setting. Temperature deviation alarm. Too Hot to Touch Heating Plate Light.

The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance and safety.


Performance and Features

  • Microprocessor PID control.
  • Automatic Calibration Function.
  • Durable and accurate brushless DC motors.
  • Wide speed range even with heavy workloads.
  • Ceramic cover provides high thermal efficiency.

Convenience

  • Large LCD display screen and interface provides for user-friendly operation.
  • Maintenance-free operation with easy to clean surface.
  • Easy to set Adjustable Timer.(1 minute to 5,999 minutes)

Safety & Peace of Mind

  • Built-in power interruption protection function, automatic run after power interruption.
  • Smooth Start/Shutdown System prevents spillage of stirring samples no matter what the speed setting.
  • Temperature deviation alarm.
  • Too Hot to Touch Heating Plate Light.
Supplier's Site Datasheet

Technical Specifications

  BEING Scientific Inc.
Product Category Laboratory Mixers
Product Number BMS-09A5
Product Name Square Magnetic Heated Stirrer
Features Variable; Heating; Timer; Programmable
Display Type Video Display
User Interface Digital
Media Type Liquids
Capacity (volumetric) 0.1766 cubic feet (5 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Medium Horsepower Turbine Mixers in Top & Side Entry - Series 30-100 - ARDE Barinco, Inc.
Specs
Features Explosion Proof (optional feature)
Mixer Type Homogenizer; Turbine
Operating Condition Batch
View Details
Vacuum Mixer Homogenizer -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Media Type Liquids
Capacity (volumetric) 0.3531 to 141 cubic feet (10 to 4000 liters)
Mixer Type Homogenizer; Rotor-Stator
View Details
Square Magnetic Heated Stirrer - BMS-09B5 - BEING Scientific Inc.
Specs
Features Variable; Heating; Timer; Programmable
Display Type Video Display
User Interface Digital
View Details