BACO Controls, Inc. Analog Time Switch MaxRex T 30A

Description
Daily and Weekly Functions 1 moduile and 3 module widths Din-Rail, Panel and Surface Mountings 30A MaxiRex version Hour counters
Datasheet
Description
Daily and Weekly Functions 1 moduile and 3 module widths Din-Rail, Panel and Surface Mountings 30A MaxiRex version Hour counters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Time Switch - MaxRex T 30A - BACO Controls, Inc.
Baldwinsville, NY, USA
Analog Time Switch
MaxRex T 30A
Analog Time Switch MaxRex T 30A
Daily and Weekly Functions 1 moduile and 3 module widths Din-Rail, Panel and Surface Mountings 30A MaxiRex version Hour counters
Daily and Weekly Functions
1 moduile and 3 module widths
Din-Rail, Panel and Surface Mountings
30A MaxiRex version
Hour counters
Supplier's Site Datasheet

Technical Specifications

  BACO Controls, Inc.
Product Category Electromechanical Timers
Product Number MaxRex T 30A
Product Name Analog Time Switch
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 101224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Pneumatic timer - VZB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 80.91 - Modular mono-function timer 16A - 809102400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Analog Time Switch - MicroRex QW31 - BACO Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electromechanical
View Details