BACO Controls, Inc. Analog Time Switch MaxRex QW 30A

Description
Daily and Weekly Functions 1 moduile and 3 module widths Din-Rail, Panel and Surface Mountings 30A MaxiRex version Hour counters
Datasheet
Description
Daily and Weekly Functions 1 moduile and 3 module widths Din-Rail, Panel and Surface Mountings 30A MaxiRex version Hour counters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Time Switch - MaxRex QW 30A - BACO Controls, Inc.
Baldwinsville, NY, USA
Analog Time Switch
MaxRex QW 30A
Analog Time Switch MaxRex QW 30A
Daily and Weekly Functions 1 moduile and 3 module widths Din-Rail, Panel and Surface Mountings 30A MaxiRex version Hour counters
Daily and Weekly Functions
1 moduile and 3 module widths
Din-Rail, Panel and Surface Mountings
30A MaxiRex version
Hour counters
Supplier's Site Datasheet

Technical Specifications

  BACO Controls, Inc.
Product Category Electromechanical Timers
Product Number MaxRex QW 30A
Product Name Analog Time Switch
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Pneumatic timer - VZB-3-1/4 - Festo Corporation
Specs
Instrument Type Timer
Technology Electromechanical
Functions Controller
View Details
Type 80.91 - Modular mono-function timer 16A - 809102400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Analog Time Switch - MaxRex QT 30A - BACO Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electromechanical
View Details