Azumo 3.4" Low Power & Sunlight Readable Front Lit MIP LCD Module 14793-01

Description
64 color MIP LCD display module includes Azumo's front light panel optically bonded to the front of the reflective LCD below the cover glass or touch panel. Used in any lighting condition, from dark spaces to bright direct sunlight, this MIP display enables ultra-low power consumption, extending the battery life of your device. Each pixel has an R/G/B strip, providing 64 colors. The integrated front light enabled by Azumo’s display technology significantly improves display color saturation and offers a superior user experience for a variety of applications. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. Azumo's display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use. 272 x 451 resolution 44.64 mm (v) x 74.01 mm (h) active area 155 PPI >13 contast ratio 14.7% NTSC gamut 55(H) & 60(V) viewing angle
Datasheet
Description
64 color MIP LCD display module includes Azumo's front light panel optically bonded to the front of the reflective LCD below the cover glass or touch panel. Used in any lighting condition, from dark spaces to bright direct sunlight, this MIP display enables ultra-low power consumption, extending the battery life of your device. Each pixel has an R/G/B strip, providing 64 colors. The integrated front light enabled by Azumo’s display technology significantly improves display color saturation and offers a superior user experience for a variety of applications. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. Azumo's display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use. 272 x 451 resolution 44.64 mm (v) x 74.01 mm (h) active area 155 PPI >13 contast ratio 14.7% NTSC gamut 55(H) & 60(V) viewing angle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4
Chicago, IL, United States
3.4" Low Power & Sunlight Readable Front Lit MIP LCD Module
14793-01
3.4" Low Power & Sunlight Readable Front Lit MIP LCD Module 14793-01
64 color MIP LCD display module includes Azumo's front light panel optically bonded to the front of the reflective LCD below the cover glass or touch panel. Used in any lighting condition, from dark spaces to bright direct sunlight, this MIP display enables ultra-low power consumption, extending the battery life of your device. Each pixel has an R/G/B strip, providing 64 colors. The integrated front light enabled by Azumo’s display technology significantly improves display color saturation and offers a superior user experience for a variety of applications. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. Azumo's display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use. 272 x 451 resolution 44.64 mm (v) x 74.01 mm (h) active area 155 PPI >13 contast ratio 14.7% NTSC gamut 55(H) & 60(V) viewing angle

64 color MIP LCD display module includes Azumo's front light panel optically bonded to the front of the reflective LCD below the cover glass or touch panel. Used in any lighting condition, from dark spaces to bright direct sunlight, this MIP display enables ultra-low power consumption, extending the battery life of your device. Each pixel has an R/G/B strip, providing 64 colors. The integrated front light enabled by Azumo’s display technology significantly improves display color saturation and offers a superior user experience for a variety of applications.

Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight.

Azumo's display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use.

272 x 451 resolution

44.64 mm (v) x 74.01 mm (h) active area

155 PPI

>13 contast ratio

14.7% NTSC gamut

55(H) & 60(V) viewing angle

Supplier's Site Datasheet

Technical Specifications

  Azumo
Product Category Liquid Crystal Display (LCD) Modules
Product Number 14793-01
Product Name 3.4" Low Power & Sunlight Readable Front Lit MIP LCD Module
Display Type Graphic Display
Technology Reflective LCD
Backlight Light Emitting Diode
Features / Applications Automotive Applications; ARINC / Avionics; Built-in Controller; Computer Applications; MIL-SPEC / Military
Viewing Area Width 74 mm (2.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204593 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Display Modules - LCD, OLED, Graphic - 2004-12380-03_T3-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED, Graphic - 425-2485-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Fluorescent Lamp
View Details