Azumo 10.5" Low Power & Sunlight Readable Front Lit TFT LCD Module 13609-02

Description
This reflective LCD tablet enables video content in 16.7M color never before seen in a frontlit reflective display. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. It includes Azumo’s front light panel which is optically bonded to the front of the display, below the cover glass and touch panel, to provide high quality and low power viewability in all environments. Azumo’s thin lightguide enables product designers to develop ultra-thin devices and minimize battery use. 800 x 1200 resolution 141.36mm x 226.18mm (V) active area 144 PPI 58.9um x 176.7um pixel pitch >12:1 contast ratio 10% NTSC gamut
Datasheet
Description
This reflective LCD tablet enables video content in 16.7M color never before seen in a frontlit reflective display. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. It includes Azumo’s front light panel which is optically bonded to the front of the display, below the cover glass and touch panel, to provide high quality and low power viewability in all environments. Azumo’s thin lightguide enables product designers to develop ultra-thin devices and minimize battery use. 800 x 1200 resolution 141.36mm x 226.18mm (V) active area 144 PPI 58.9um x 176.7um pixel pitch >12:1 contast ratio 10% NTSC gamut
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10.5
Chicago, IL, United States
10.5" Low Power & Sunlight Readable Front Lit TFT LCD Module
13609-02
10.5" Low Power & Sunlight Readable Front Lit TFT LCD Module 13609-02
This reflective LCD tablet enables video content in 16.7M color never before seen in a frontlit reflective display. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. It includes Azumo’s front light panel which is optically bonded to the front of the display, below the cover glass and touch panel, to provide high quality and low power viewability in all environments. Azumo’s thin lightguide enables product designers to develop ultra-thin devices and minimize battery use. 800 x 1200 resolution 141.36mm x 226.18mm (V) active area 144 PPI 58.9um x 176.7um pixel pitch >12:1 contast ratio 10% NTSC gamut

This reflective LCD tablet enables video content in 16.7M color never before seen in a frontlit reflective display. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight.

It includes Azumo’s front light panel which is optically bonded to the front of the display, below the cover glass and touch panel, to provide high quality and low power viewability in all environments.

Azumo’s thin lightguide enables product designers to develop ultra-thin devices and minimize battery use.

800 x 1200 resolution

141.36mm x 226.18mm (V) active area

144 PPI

58.9um x 176.7um pixel pitch

>12:1 contast ratio

10% NTSC gamut

Supplier's Site Datasheet

Technical Specifications

  Azumo
Product Category Liquid Crystal Display (LCD) Modules
Product Number 13609-02
Product Name 10.5" Low Power & Sunlight Readable Front Lit TFT LCD Module
Display Type Graphic Display
Technology TFT; Reflective LCD
Backlight Light Emitting Diode
Features / Applications Automotive Applications; ARINC / Avionics; Built-in Controller; Computer Applications; MIL-SPEC / Military
Viewing Area Width 226 mm (8.9 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204589 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
Display Modules - LCD, OLED, Graphic - 2004-13290-03_T2-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Viewing Area Width 35.28 mm (1.39 inch)
View Details
Display Modules - LCD, OLED, Graphic - 425-2475-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Fluorescent Lamp
View Details