Azumo 3.2" Dev Kit: Low Power & Sunlight Readable Front Lit MIP 13249-01

Description
Developer kits provide a customized experience to evaluate the display module and its respective display technology. A user can drag-and-drop custom images, alter the display brightness, and more by powering the development kit through the control software. Display module including Azumo's front light panel optically bonded to the front of the display, below the cover glass, to provide high quality and low power viewability in all environments - sunlight, low-light, and moonlight. One low-power LED Up to 90% less power compared to traditional backlighting 0.05 mm thick Azumo film is over 5x thinner than alternative lightguides Simple I/F and Connectivity to System Board
Datasheet
Description
Developer kits provide a customized experience to evaluate the display module and its respective display technology. A user can drag-and-drop custom images, alter the display brightness, and more by powering the development kit through the control software. Display module including Azumo's front light panel optically bonded to the front of the display, below the cover glass, to provide high quality and low power viewability in all environments - sunlight, low-light, and moonlight. One low-power LED Up to 90% less power compared to traditional backlighting 0.05 mm thick Azumo film is over 5x thinner than alternative lightguides Simple I/F and Connectivity to System Board
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2
Chicago, IL, United States
3.2" Dev Kit: Low Power & Sunlight Readable Front Lit MIP
13249-01
3.2" Dev Kit: Low Power & Sunlight Readable Front Lit MIP 13249-01
Developer kits provide a customized experience to evaluate the display module and its respective display technology. A user can drag-and-drop custom images, alter the display brightness, and more by powering the development kit through the control software. Display module including Azumo's front light panel optically bonded to the front of the display, below the cover glass, to provide high quality and low power viewability in all environments - sunlight, low-light, and moonlight. One low-power LED Up to 90% less power compared to traditional backlighting 0.05 mm thick Azumo film is over 5x thinner than alternative lightguides Simple I/F and Connectivity to System Board

Developer kits provide a customized experience to evaluate the display module and its respective display technology. A user can drag-and-drop custom images, alter the display brightness, and more by powering the development kit through the control software.

Display module including Azumo's front light panel optically bonded to the front of the display, below the cover glass, to provide high quality and low power viewability in all environments - sunlight, low-light, and moonlight.

One low-power LED

Up to 90% less power compared to traditional backlighting

0.05 mm thick Azumo film is over 5x thinner than alternative lightguides

Simple I/F and Connectivity to System Board

Supplier's Site Datasheet

Technical Specifications

  Azumo
Product Category Liquid Crystal Display (LCD) Modules
Product Number 13249-01
Product Name 3.2" Dev Kit: Low Power & Sunlight Readable Front Lit MIP
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492645 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 30.4 mm (1.2 inch)
View Details
1.28
Specs
Display Type Graphic Display
Technology TFT; Reflective LCD
Backlight Light Emitting Diode
View Details
Display Modules - LCD, OLED, Graphic - 425-2905-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight None
View Details