Azumo 3.2" Low Power & Sunlight Readable With Front Lit MIP LCD Module 12936-01

Description
LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. Azumo’s display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use. 40 - 250uW display power consumption 3.2 (68.58mm) diagonal size 68.07mm (H) x 46.27mm (V) active area 0.127mm (H) x 0.127mm (V) dot pitch (200 PPI) Reflective Monochrome (1bpp) TFT RLCD manufactured by Sharp
Datasheet
Description
LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. Azumo’s display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use. 40 - 250uW display power consumption 3.2 (68.58mm) diagonal size 68.07mm (H) x 46.27mm (V) active area 0.127mm (H) x 0.127mm (V) dot pitch (200 PPI) Reflective Monochrome (1bpp) TFT RLCD manufactured by Sharp
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2
Chicago, IL, United States
3.2" Low Power & Sunlight Readable With Front Lit MIP LCD Module
12936-01
3.2" Low Power & Sunlight Readable With Front Lit MIP LCD Module 12936-01
LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel. Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight. Azumo’s display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use. 40 - 250uW display power consumption 3.2 (68.58mm) diagonal size 68.07mm (H) x 46.27mm (V) active area 0.127mm (H) x 0.127mm (V) dot pitch (200 PPI) Reflective Monochrome (1bpp) TFT RLCD manufactured by Sharp

LCD display module includes Azumo’s front light panel optically bonded to the front of the Sharp reflective LCD (LS013B7DH05) below the cover glass or touch panel.

Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight.

Azumo’s display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use.

40 - 250uW display power consumption

3.2 (68.58mm) diagonal size

68.07mm (H) x 46.27mm (V) active area

0.127mm (H) x 0.127mm (V) dot pitch (200 PPI)

Reflective Monochrome (1bpp) TFT

RLCD manufactured by Sharp

Supplier's Site Datasheet

Technical Specifications

  Azumo
Product Category Liquid Crystal Display (LCD) Modules
Product Number 12936-01
Product Name 3.2" Low Power & Sunlight Readable With Front Lit MIP LCD Module
Display Type Graphic Display
Technology TFT; Reflective LCD
Backlight Light Emitting Diode
Features / Applications Automotive Applications; ARINC / Avionics; Built-in Controller; Computer Applications; MIL-SPEC / Military
Viewing Area Width 42.67 mm (1.68 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543549 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
External display and adjustment unit for plics® sensors - VEGADIS 81 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details
Display Modules - LCD, OLED, Graphic - 2004-12378-03_T2-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details