NVG secure LCD display module includes Azumo's front light panel optically bonded to the front of the reflective LCD below the cover glass or touch panel. This 2.7″ monochrome display module uses reflective LCD 2.0 technology and is specifically designed for military applications where Night Vision Goggle (NVG) security is critical.
The MIP LCD enables ultra low-power consumption, extending the battery life of your device. The integrated front light uses a single LED enabling low SWaP required devices to offer a superior user experience for a variety of military and defense applications. This display has been tested and proves to be capable of meeting the following standards: US Army CECOM NVG Secure Lighting SOW and MIL-STD-3009 Section 3.2.2.
Front lighting a reflective LCD produces high quality displays that are extremely low power and visible in all environments - sunlight, low-light, & moonlight.
Azumo's display module incorporates only a single LED enabling product designers to develop ultra-thin devices and minimize battery use.
50 – 175uW display power consumption
58.80mm (H) x 35.28mm (V) active area
0.147mm (H) × 0.147mm (V) dot pitch (173 PPI)
Reflective Monochrome (1bpp) TFT
RLCD manufactured by Sharp
| Azumo | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | 12655-06 |
| Product Name | 2.7" Low Power & Sunlight Readable Front Lit MIP LCD Module |
| Display Type | Graphic Display |
| Technology | TFT; Reflective LCD |
| Backlight | Light Emitting Diode |
| Features / Applications | Automotive Applications; ARINC / Avionics; Built-in Controller; Computer Applications; MIL-SPEC / Military |
| Viewing Area Width | 58.8 mm (2.31 inch) |