Avantier Inc. High-Quality Plano-Convex Lenses

Description
Avantier specializes in the manufacturing of high-quality plano-convex lenses, which are optical lenses with a positive focal length. These lenses are versatile and can be tailored to suit your specific application by offering a wide range of sizes, substrates, and coatings. Plano-convex lenses are particularly suitable for infinite conjugate systems and simple imaging tasks. They are well-suited for applications involving monochromatic illumination and light collimation. Due to their design, with one flat surface and one convex surface, the orientation of the lens is crucial. In most cases, the flat surface should be oriented towards the focal plane. Our lenses are highly versatile and find applications across various industries, including industrial, robotics, pharmaceutical, and defense sectors. When utilized in laser cutting, plano-convex lenses are most effective for high-power cutting applications and when dealing with thick materials. In such scenarios, the plano-convex lens provides a wider cut width, enabling the laser’s oxygen assist to enter the cut and enhance the cutting process. Additionally, these lenses offer a greater depth of field, resulting in a taperless edge. Factory Standard Specifications: – Shape: Plano-Convex – Diameter Tolerance: ± 0.03mm – Thickness Tolerance: ± 0.03mm – Radius: ± 0.3% – Focal Length Tolerance: ± 0.5% – Surface Quality: 20-10 Scratch-Dig (After Coating) – Surface Flatness: λ/4 @633 nm – Centration: < 3 arc minutes – Clear Aperture: > 98% of central dimension
Request a Quote
Description
Avantier specializes in the manufacturing of high-quality plano-convex lenses, which are optical lenses with a positive focal length. These lenses are versatile and can be tailored to suit your specific application by offering a wide range of sizes, substrates, and coatings. Plano-convex lenses are particularly suitable for infinite conjugate systems and simple imaging tasks. They are well-suited for applications involving monochromatic illumination and light collimation. Due to their design, with one flat surface and one convex surface, the orientation of the lens is crucial. In most cases, the flat surface should be oriented towards the focal plane. Our lenses are highly versatile and find applications across various industries, including industrial, robotics, pharmaceutical, and defense sectors. When utilized in laser cutting, plano-convex lenses are most effective for high-power cutting applications and when dealing with thick materials. In such scenarios, the plano-convex lens provides a wider cut width, enabling the laser’s oxygen assist to enter the cut and enhance the cutting process. Additionally, these lenses offer a greater depth of field, resulting in a taperless edge. Factory Standard Specifications: – Shape: Plano-Convex – Diameter Tolerance: ± 0.03mm – Thickness Tolerance: ± 0.03mm – Radius: ± 0.3% – Focal Length Tolerance: ± 0.5% – Surface Quality: 20-10 Scratch-Dig (After Coating) – Surface Flatness: λ/4 @633 nm – Centration: < 3 arc minutes – Clear Aperture: > 98% of central dimension
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Quality Plano-Convex Lenses -  - Avantier Inc.
North Plainfield, NJ, United States
High-Quality Plano-Convex Lenses
High-Quality Plano-Convex Lenses
Avantier specializes in the manufacturing of high-quality plano-convex lenses, which are optical lenses with a positive focal length. These lenses are versatile and can be tailored to suit your specific application by offering a wide range of sizes, substrates, and coatings. Plano-convex lenses are particularly suitable for infinite conjugate systems and simple imaging tasks. They are well-suited for applications involving monochromatic illumination and light collimation. Due to their design, with one flat surface and one convex surface, the orientation of the lens is crucial. In most cases, the flat surface should be oriented towards the focal plane. Our lenses are highly versatile and find applications across various industries, including industrial, robotics, pharmaceutical, and defense sectors. When utilized in laser cutting, plano-convex lenses are most effective for high-power cutting applications and when dealing with thick materials. In such scenarios, the plano-convex lens provides a wider cut width, enabling the laser’s oxygen assist to enter the cut and enhance the cutting process. Additionally, these lenses offer a greater depth of field, resulting in a taperless edge. Factory Standard Specifications: – Shape: Plano-Convex – Diameter Tolerance: ± 0.03mm – Thickness Tolerance: ± 0.03mm – Radius: ± 0.3% – Focal Length Tolerance: ± 0.5% – Surface Quality: 20-10 Scratch-Dig (After Coating) – Surface Flatness: λ/4 @633 nm – Centration: < 3 arc minutes – Clear Aperture: > 98% of central dimension

Avantier specializes in the manufacturing of high-quality plano-convex lenses, which are optical lenses with a positive focal length. These lenses are versatile and can be tailored to suit your specific application by offering a wide range of sizes, substrates, and coatings.

Plano-convex lenses are particularly suitable for infinite conjugate systems and simple imaging tasks. They are well-suited for applications involving monochromatic illumination and light collimation. Due to their design, with one flat surface and one convex surface, the orientation of the lens is crucial. In most cases, the flat surface should be oriented towards the focal plane.

Our lenses are highly versatile and find applications across various industries, including industrial, robotics, pharmaceutical, and defense sectors.

When utilized in laser cutting, plano-convex lenses are most effective for high-power cutting applications and when dealing with thick materials. In such scenarios, the plano-convex lens provides a wider cut width, enabling the laser’s oxygen assist to enter the cut and enhance the cutting process. Additionally, these lenses offer a greater depth of field, resulting in a taperless edge.

Factory Standard Specifications:
– Shape: Plano-Convex
– Diameter Tolerance: ± 0.03mm
– Thickness Tolerance: ± 0.03mm
– Radius: ± 0.3%
– Focal Length Tolerance: ± 0.5%
– Surface Quality: 20-10 Scratch-Dig (After Coating)
– Surface Flatness: λ/4 @633 nm
– Centration: < 3 arc minutes
– Clear Aperture: > 98% of central dimension

Supplier's Site

Technical Specifications

  Avantier Inc.
Product Category Optical Lenses
Product Name High-Quality Plano-Convex Lenses
Lens Type Aspheric; Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Target Camera Lens -  - Avantier Inc.
Specs
Lens Type Telecentric
View Details
Custom Germanium Lenses -  - Avantier Inc.
Specs
Materials Germanium
View Details
LWIR Lenses -  - Avantier Inc.
Avantier Inc.
Specs
Lens Type LWIR Lenses
Lens Application Infrared
Focal Length 0.0080 to 0.0120 mm (3.15E-4 to 4.72E-4 inch)
View Details