Autotronics, Inc. "MCC" Duplex Brake

Description
DE-ENERGIZED (both coils) Input Gear Flange (A) & (B) Free, Output Shaft Free ENERGIZED (either coil) Respective Input Gear Flange Clutched to Output Shaft PART NUMBER CODE Example: MCC-4-1 MCC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on one end only
Datasheet
Description
DE-ENERGIZED (both coils) Input Gear Flange (A) & (B) Free, Output Shaft Free ENERGIZED (either coil) Respective Input Gear Flange Clutched to Output Shaft PART NUMBER CODE Example: MCC-4-1 MCC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on one end only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Joplin, MO, USA
"MCC" Duplex Brake
"MCC" Duplex Brake
DE-ENERGIZED (both coils) Input Gear Flange (A) & (B) Free, Output Shaft Free ENERGIZED (either coil) Respective Input Gear Flange Clutched to Output Shaft PART NUMBER CODE Example: MCC-4-1 MCC - model 4 - size 1 - dash number: 1:output shaft on both ends 2:output shaft on one end only

DE-ENERGIZED
(both coils) Input Gear Flange (A) & (B) Free, Output Shaft Free
ENERGIZED
(either coil) Respective Input Gear Flange Clutched to Output Shaft
PART NUMBER CODE
Example: MCC-4-1
MCC - model

4 - size

1 - dash number:

1:output shaft on both ends 2:output shaft on one end only

Supplier's Site Datasheet

Technical Specifications

  Autotronics, Inc.
Product Category Electric Clutches
Product Name "MCC" Duplex Brake
Unlock Full Specs
to access all available technical data

Similar Products

TMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial
Torque 4.0 to 147.0 Ft-lbs (5.42 to 199 N-m)
Speed 3000 to 5000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
 - SECC 525A - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 160.0 Ft-lbs (217 N-m)
Speed 2000 rpm
View Details