"The Salvation" is a UPS Battery Backup Power Supply Unit that is designed for medical and industrial applications. "The Salvation" is designed to provide continuous power in the event of a power outage. Designed for medical and industrial grade equipment The Point of Care UPS and battery backup is ideal for IT infrastructure such as; small servers, routers, workstations, and monitoring equipment. As well as automated systems like ATM, TVM, SCADA, railway, and Metro signal systems. The battery backup has power ratings of 800W, 1600W, 2400W, 5400W, and 900W which are ideal for your perfect application. The Chassis and power supply rack both come standard with lead acid batteries, with other battery types available for custom configurations.
Autec Power Inc. | |
---|---|
Product Category | Uninterruptible Power Supplies (UPS) |
Product Number | APSH1KSPX1RREV220VAC |
Product Name | APSH1KSSPX Series "The Salvation" Industrial Medical Battery |
Technology | On-line (Double-conversion) |