“The Dime” (Li-SOCI2 Battery Series) is a Lithium-thionyl Chloride Primary Battery. With a Nominal Voltage of 3.6V and a Nominal Capacity of 2.7-7.5Ah, the “Dime” features a low self-discharge rate, High/Reliable Load Voltage, and Superior Drain Capacity. Available in dimensions of ɸ 14.5x50.5mm, ɸ 18.5x50.5mm, ɸ 26.2x50.5mm, this unit is suitable for small portable electronic devices.
Autec Power Inc. | |
---|---|
Product Category | Batteries |
Product Number | APS-ER265000-HT |
Product Name | Li-SOCl2 Battery Series "The Dime" Battery |
Primary Batteries | Lithium / Thionyl Chloride |