Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It’s built to hold the line.
-Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect.
-Stop Wasting Air: Delivers huge power while using 40% less energy than vane motors. It’s the efficiency upgrade your budget needs.
-Featherweight Strength: The best power-to-weight ratio on the market. Easy to install, impossible to ignore.
You've got options: the range features 8 different models covering 0.11 to 3.1 kW, all available in standard or corrosion-proof stainless steel versions, and each motor has a full set of assembly accessories. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments.
You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. TZB25-L-AV0032-15 is an ATEX certified air motor delivering a maximum power of 2,8kW / 3.8 hp. The motor rotating Counterclockwise Air consumption at maximum power: 10l/s / 20cfm
idle speed 280 r/min
Min starting torque: 165Nm / 120 ft lb
Speed at max output: 280r/min
Stall torque: 170 Nm / 125 ft lb
Torque at max output: 100 Nm / 75 ft lb
Weight: 3,8 kg / 8,4 lb External parts material: Hardened steel/Aluminium
Lubrication free vane
IP66
ATEX code dust: Ex II 2 D Ex h IIIC T135°C Db X
ATEX code gas : Ex II 2 G Ex h IIC T4 Gb X
| Atlas Copco Industrial Technique AB | |
|---|---|
| Product Category | Air Motors |
| Product Number | TZB25-L-AV0032-15 |
| Product Name | Turbine Air Motor TZB |
| Type / Applications | Turbine Motors |
| Material | Aluminum; Hardened steel/Aluminium |
| Torque | 73.75 Ft-lbs (100 N-m) |