Atlas Copco Industrial Technique AB Turbine Air Motor TZB TZB25-L-A0032-15

Description
Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It’s built to hold the line. -Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect. -Stop Wasting Air: Delivers huge power while using 40% less energy than vane motors. It’s the efficiency upgrade your budget needs. -Featherweight Strength: The best power-to-weight ratio on the market. Easy to install, impossible to ignore. You've got options: the range features 8 different models covering 0.11 to 3.1 kW, all available in standard or corrosion-proof stainless steel versions, and each motor has a full set of assembly accessories. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. TZB25-L-A0032-15 is an ATEX certified air motor delivering a maximum power of 2,8kW / 3.8 hp. The motor rotating Clockwise Air consumption at maximum power: 10l/s / 20cfm idle speed 280 r/min Min starting torque: 165Nm / 120 ft lb Speed at max output: 280r/min Stall torque: 170 Nm / 125 ft lb Torque at max output: 95 Nm / 70 ft lb Weight: 3,8 kg / 8,4 lb External parts material: Hardened steel/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T135°C Db X ATEX code gas : Ex II 2 G Ex h IIC T4 Gb X
Request a Quote Datasheet
Description
Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It’s built to hold the line. -Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect. -Stop Wasting Air: Delivers huge power while using 40% less energy than vane motors. It’s the efficiency upgrade your budget needs. -Featherweight Strength: The best power-to-weight ratio on the market. Easy to install, impossible to ignore. You've got options: the range features 8 different models covering 0.11 to 3.1 kW, all available in standard or corrosion-proof stainless steel versions, and each motor has a full set of assembly accessories. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. TZB25-L-A0032-15 is an ATEX certified air motor delivering a maximum power of 2,8kW / 3.8 hp. The motor rotating Clockwise Air consumption at maximum power: 10l/s / 20cfm idle speed 280 r/min Min starting torque: 165Nm / 120 ft lb Speed at max output: 280r/min Stall torque: 170 Nm / 125 ft lb Torque at max output: 95 Nm / 70 ft lb Weight: 3,8 kg / 8,4 lb External parts material: Hardened steel/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T135°C Db X ATEX code gas : Ex II 2 G Ex h IIC T4 Gb X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turbine Air Motor TZB - TZB25-L-A0032-15 - Atlas Copco Industrial Technique AB
Stockholm, Sweden
Turbine Air Motor TZB
TZB25-L-A0032-15
Turbine Air Motor TZB TZB25-L-A0032-15
Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It’s built to hold the line. -Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect. -Stop Wasting Air: Delivers huge power while using 40% less energy than vane motors. It’s the efficiency upgrade your budget needs. -Featherweight Strength: The best power-to-weight ratio on the market. Easy to install, impossible to ignore. You've got options: the range features 8 different models covering 0.11 to 3.1 kW, all available in standard or corrosion-proof stainless steel versions, and each motor has a full set of assembly accessories. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. TZB25-L-A0032-15 is an ATEX certified air motor delivering a maximum power of 2,8kW / 3.8 hp. The motor rotating Clockwise Air consumption at maximum power: 10l/s / 20cfm idle speed 280 r/min Min starting torque: 165Nm / 120 ft lb Speed at max output: 280r/min Stall torque: 170 Nm / 125 ft lb Torque at max output: 95 Nm / 70 ft lb Weight: 3,8 kg / 8,4 lb External parts material: Hardened steel/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T135°C Db X ATEX code gas : Ex II 2 G Ex h IIC T4 Gb X

Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It’s built to hold the line.
-Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect.
-Stop Wasting Air: Delivers huge power while using 40% less energy than vane motors. It’s the efficiency upgrade your budget needs.
-Featherweight Strength: The best power-to-weight ratio on the market. Easy to install, impossible to ignore.
You've got options: the range features 8 different models covering 0.11 to 3.1 kW, all available in standard or corrosion-proof stainless steel versions, and each motor has a full set of assembly accessories. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments.
You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. TZB25-L-A0032-15 is an ATEX certified air motor delivering a maximum power of 2,8kW / 3.8 hp. The motor rotating Clockwise Air consumption at maximum power: 10l/s / 20cfm
idle speed 280 r/min
Min starting torque: 165Nm / 120 ft lb
Speed at max output: 280r/min
Stall torque: 170 Nm / 125 ft lb
Torque at max output: 95 Nm / 70 ft lb
Weight: 3,8 kg / 8,4 lb External parts material: Hardened steel/Aluminium
Lubrication free vane
IP66
ATEX code dust: Ex II 2 D Ex h IIIC T135°C Db X
ATEX code gas : Ex II 2 G Ex h IIC T4 Gb X

Supplier's Site Datasheet

Technical Specifications

  Atlas Copco Industrial Technique AB
Product Category Air Motors
Product Number TZB25-L-A0032-15
Product Name Turbine Air Motor TZB
Type / Applications Turbine Motors
Material Aluminum; Hardened steel/Aluminium
Torque 70.06 Ft-lbs (95 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Piston Air Motor PZB - PZB09-L-AR500-20 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Piston Motors
Material Aluminum; Hardened steel/Aluminium
Features Reversible
View Details
Vane Air Motor with Helical Gearbox LZL - LZL25-BF613-A-165 - Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Powder coated cast iron/Aluminium
Features Reversible
View Details
Vane Air Motor LZB - LZB34-RL-A013-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Torque 4.72 Ft-lbs (6.4 N-m)
View Details
Vane Air Motor LZB - LZB22-L-AV022-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 1.99 Ft-lbs (2.7 N-m)
View Details