Atlas Copco Industrial Technique AB Turbine Air Motor TZB TZB25-L-A0008-14

Description
Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It’s built to hold the line. -Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect. -Stop Wasting Air: Delivers huge power while using 40% less energy than vane motors. It’s the efficiency upgrade your budget needs. -Featherweight Strength: The best power-to-weight ratio on the market. Easy to install, impossible to ignore. You can use the free online selector to get a motor recommendation and the 3D plans in about a minute. TZB25-L-A0008-14 is an ATEX certified air motor delivering a maximum power of 2,7kW / 3.6 hp. The motor rotating Clockwise Air consumption at maximum power: 10l/s / 20cfm idle speed 70 r/min Min starting torque: 680Nm / 500 ft lb Speed at max output: 70r/min Stall torque: 700 Nm / 510 ft lb Torque at max output: 370 Nm / 270 ft lb Weight: 5,3 kg / 11,7 lb External parts material: Hardened steel/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T135°C Db X ATEX code gas : Ex II 2 G Ex h IIC T4 Gb X
Request a Quote Datasheet
Description
Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It’s built to hold the line. -Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect. -Stop Wasting Air: Delivers huge power while using 40% less energy than vane motors. It’s the efficiency upgrade your budget needs. -Featherweight Strength: The best power-to-weight ratio on the market. Easy to install, impossible to ignore. You can use the free online selector to get a motor recommendation and the 3D plans in about a minute. TZB25-L-A0008-14 is an ATEX certified air motor delivering a maximum power of 2,7kW / 3.6 hp. The motor rotating Clockwise Air consumption at maximum power: 10l/s / 20cfm idle speed 70 r/min Min starting torque: 680Nm / 500 ft lb Speed at max output: 70r/min Stall torque: 700 Nm / 510 ft lb Torque at max output: 370 Nm / 270 ft lb Weight: 5,3 kg / 11,7 lb External parts material: Hardened steel/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T135°C Db X ATEX code gas : Ex II 2 G Ex h IIC T4 Gb X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turbine Air Motor TZB - TZB25-L-A0008-14 - Atlas Copco Industrial Technique AB
Stockholm, Sweden
Turbine Air Motor TZB
TZB25-L-A0008-14
Turbine Air Motor TZB TZB25-L-A0008-14
Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It’s built to hold the line. -Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect. -Stop Wasting Air: Delivers huge power while using 40% less energy than vane motors. It’s the efficiency upgrade your budget needs. -Featherweight Strength: The best power-to-weight ratio on the market. Easy to install, impossible to ignore. You can use the free online selector to get a motor recommendation and the 3D plans in about a minute. TZB25-L-A0008-14 is an ATEX certified air motor delivering a maximum power of 2,7kW / 3.6 hp. The motor rotating Clockwise Air consumption at maximum power: 10l/s / 20cfm idle speed 70 r/min Min starting torque: 680Nm / 500 ft lb Speed at max output: 70r/min Stall torque: 700 Nm / 510 ft lb Torque at max output: 370 Nm / 270 ft lb Weight: 5,3 kg / 11,7 lb External parts material: Hardened steel/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T135°C Db X ATEX code gas : Ex II 2 G Ex h IIC T4 Gb X

Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It’s built to hold the line.
-Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect.
-Stop Wasting Air: Delivers huge power while using 40% less energy than vane motors. It’s the efficiency upgrade your budget needs.
-Featherweight Strength: The best power-to-weight ratio on the market. Easy to install, impossible to ignore.
You can use the free online selector to get a motor recommendation and the 3D plans in about a minute.
TZB25-L-A0008-14 is an ATEX certified air motor delivering a maximum power of 2,7kW / 3.6 hp. The motor rotating Clockwise Air consumption at maximum power: 10l/s / 20cfm
idle speed 70 r/min
Min starting torque: 680Nm / 500 ft lb
Speed at max output: 70r/min
Stall torque: 700 Nm / 510 ft lb
Torque at max output: 370 Nm / 270 ft lb
Weight: 5,3 kg / 11,7 lb External parts material: Hardened steel/Aluminium
Lubrication free vane
IP66
ATEX code dust: Ex II 2 D Ex h IIIC T135°C Db X
ATEX code gas : Ex II 2 G Ex h IIC T4 Gb X

Supplier's Site Datasheet

Technical Specifications

  Atlas Copco Industrial Technique AB
Product Category Air Motors
Product Number TZB25-L-A0008-14
Product Name Turbine Air Motor TZB
Type / Applications Turbine Motors
Material Aluminum; Hardened steel/Aluminium
Torque 273 Ft-lbs (370 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB34-RL-AR009-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Features Reversible
View Details
Vane Air Motor with Helical Gearbox LZL - LZL05-BF322-B-060 - Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Powder coated cast iron/Aluminium
Features Reversible
View Details
Vane Air Motor LZB - LZB66-RL-A007-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Torque 42.04 Ft-lbs (57 N-m)
View Details
Vane Air Motor LZB - LZB46-RL-A0030-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Torque 35.4 Ft-lbs (48 N-m)
View Details