Atlas Copco Industrial Technique AB Piston Air Motor PZB PZB09-LE-AR500-11

Description
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no jerking. Zero Integration Risk: Lube-free, ATEX certified, and sensor-ready. No redesigns needed—just plug it in and track your data. You've got options: the range features 3 different models covering 90 to 210 W, all available in standard or corrosion-proof stainless steel versions, and built-in speed sensor fixture. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. PZB09-LE-AR500-11 is an ATEX certified air motor delivering a maximum power of 0,09kW / 0.12 hp. The motor is reversible Air consumption at maximum power: 3l/s / 6,3cfm Max speed 500 r/min Min starting torque: 5Nm / 3.7 f ft lb Speed at max output: 350r/min Stall torque: 5 Nm / 3.7 ft lb Torque at max output: 2,5 Nm / 1.85 ft lb Weight: 1,6 kg / 2,9 lb External parts material: Hardened steel/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T85°C Db ATEX code gas : Ex II 2 G Ex h IIC T6 Gb
Request a Quote Datasheet
Description
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no jerking. Zero Integration Risk: Lube-free, ATEX certified, and sensor-ready. No redesigns needed—just plug it in and track your data. You've got options: the range features 3 different models covering 90 to 210 W, all available in standard or corrosion-proof stainless steel versions, and built-in speed sensor fixture. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. PZB09-LE-AR500-11 is an ATEX certified air motor delivering a maximum power of 0,09kW / 0.12 hp. The motor is reversible Air consumption at maximum power: 3l/s / 6,3cfm Max speed 500 r/min Min starting torque: 5Nm / 3.7 f ft lb Speed at max output: 350r/min Stall torque: 5 Nm / 3.7 ft lb Torque at max output: 2,5 Nm / 1.85 ft lb Weight: 1,6 kg / 2,9 lb External parts material: Hardened steel/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T85°C Db ATEX code gas : Ex II 2 G Ex h IIC T6 Gb
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piston Air Motor PZB - PZB09-LE-AR500-11 - Atlas Copco Industrial Technique AB
Stockholm, Sweden
Piston Air Motor PZB
PZB09-LE-AR500-11
Piston Air Motor PZB PZB09-LE-AR500-11
The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds. Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself. Total Control: High starting torque and stable low-speed performance. No stalling, no jerking. Zero Integration Risk: Lube-free, ATEX certified, and sensor-ready. No redesigns needed—just plug it in and track your data. You've got options: the range features 3 different models covering 90 to 210 W, all available in standard or corrosion-proof stainless steel versions, and built-in speed sensor fixture. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. PZB09-LE-AR500-11 is an ATEX certified air motor delivering a maximum power of 0,09kW / 0.12 hp. The motor is reversible Air consumption at maximum power: 3l/s / 6,3cfm Max speed 500 r/min Min starting torque: 5Nm / 3.7 f ft lb Speed at max output: 350r/min Stall torque: 5 Nm / 3.7 ft lb Torque at max output: 2,5 Nm / 1.85 ft lb Weight: 1,6 kg / 2,9 lb External parts material: Hardened steel/Aluminium Lubrication free vane IP66 ATEX code dust: Ex II 2 D Ex h IIIC T85°C Db ATEX code gas : Ex II 2 G Ex h IIC T6 Gb

The PZB Piston Air Motor is your precision upgrade where standard vane motors bleed your energy budget and struggle at low speeds.
Slash Energy Costs: Uses up to 40% less air than vane motors. It pays for itself.
Total Control: High starting torque and stable low-speed performance. No stalling, no jerking.
Zero Integration Risk: Lube-free, ATEX certified, and sensor-ready. No redesigns needed—just plug it in and track your data.
You've got options: the range features 3 different models covering 90 to 210 W, all available in standard or corrosion-proof stainless steel versions, and built-in speed sensor fixture. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough food and chemical environments.
You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute.
PZB09-LE-AR500-11 is an ATEX certified air motor delivering a maximum power of 0,09kW / 0.12 hp. The motor is reversible Air consumption at maximum power: 3l/s / 6,3cfm
Max speed 500 r/min
Min starting torque: 5Nm / 3.7 f ft lb
Speed at max output: 350r/min
Stall torque: 5 Nm / 3.7 ft lb
Torque at max output: 2,5 Nm / 1.85 ft lb
Weight: 1,6 kg / 2,9 lb External parts material: Hardened steel/Aluminium
Lubrication free vane
IP66
ATEX code dust: Ex II 2 D Ex h IIIC T85°C Db
ATEX code gas : Ex II 2 G Ex h IIC T6 Gb

Supplier's Site Datasheet

Technical Specifications

  Atlas Copco Industrial Technique AB
Product Category Air Motors
Product Number PZB09-LE-AR500-11
Product Name Piston Air Motor PZB
Type / Applications Piston Motors
Material Aluminum; Hardened steel/Aluminium
Features Reversible
Torque 1.84 Ft-lbs (2.5 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor LZB - LZB54-L-A0025-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 53.1 Ft-lbs (72 N-m)
View Details
Vane Air Motor LZB - LZB14-L-AV190-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 0.1254 Ft-lbs (0.1700 N-m)
View Details
Vane Air Motor LZB - LZB22-RL-AR003-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Stainless-Steel; Stainless steel
Features Reversible
View Details
Vane Air Motor LZB - LZB33-LB-AR150-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Features Reversible
View Details