Chicago Pneumatic and Pneumatech Pressure Swing Adsorption Oxygen Generator PPOG-33

Description
The Pneumatech oxygen generator is made to supply up to 95% purity for various applications and conditions. The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the zeolite material. It is set to provide the gas when you need it without compromising on quality or performance. Building on many years of experience in the business, Pneumatech supplies you with the exact info you need to optimize the installation and maximize your profitability. Flexibility – Supply your own gas when you need it. Cost saving – No bottle deliveries saves both money and the environment. Life cycle cost – Low energy consumption and service cost optimized. Peace of mind – Easy installation in combination with self-operating equipment. What makes the PPOG generator unique? Purelogic™ controller for full communication and monitoring possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year. Low energy cost: the generator only requires 0.3 kW per Nm³/h electrical supply. Flow meter as standard on all PPOG generators.
Description
The Pneumatech oxygen generator is made to supply up to 95% purity for various applications and conditions. The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the zeolite material. It is set to provide the gas when you need it without compromising on quality or performance. Building on many years of experience in the business, Pneumatech supplies you with the exact info you need to optimize the installation and maximize your profitability. Flexibility – Supply your own gas when you need it. Cost saving – No bottle deliveries saves both money and the environment. Life cycle cost – Low energy consumption and service cost optimized. Peace of mind – Easy installation in combination with self-operating equipment. What makes the PPOG generator unique? Purelogic™ controller for full communication and monitoring possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year. Low energy cost: the generator only requires 0.3 kW per Nm³/h electrical supply. Flow meter as standard on all PPOG generators.

Suppliers

Company
Product
Description
Supplier Links
Pressure Swing Adsorption Oxygen Generator - PPOG-33 - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Pressure Swing Adsorption Oxygen Generator
PPOG-33
Pressure Swing Adsorption Oxygen Generator PPOG-33
The Pneumatech oxygen generator is made to supply up to 95% purity for various applications and conditions. The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the zeolite material. It is set to provide the gas when you need it without compromising on quality or performance. Building on many years of experience in the business, Pneumatech supplies you with the exact info you need to optimize the installation and maximize your profitability. Flexibility – Supply your own gas when you need it. Cost saving – No bottle deliveries saves both money and the environment. Life cycle cost – Low energy consumption and service cost optimized. Peace of mind – Easy installation in combination with self-operating equipment. What makes the PPOG generator unique? Purelogic™ controller for full communication and monitoring possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year. Low energy cost: the generator only requires 0.3 kW per Nm³/h electrical supply. Flow meter as standard on all PPOG generators.

The Pneumatech oxygen generator is made to supply up to 95% purity for various applications and conditions.

The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the zeolite material. It is set to provide the gas when you need it without compromising on quality or performance. Building on many years of experience in the business, Pneumatech supplies you with the exact info you need to optimize the installation and maximize your profitability.

  • Flexibility – Supply your own gas when you need it.
  • Cost saving – No bottle deliveries saves both money and the environment.
  • Life cycle cost – Low energy consumption and service cost optimized.
  • Peace of mind – Easy installation in combination with self-operating equipment.

What makes the PPOG generator unique?

  • Purelogic™ controller for full communication and monitoring possibilities.
  • Produced in-house with unique design features.
  • Plug and play: no specialist needed for the installation.
  • A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year.
  • Low energy cost: the generator only requires 0.3 kW per Nm³/h electrical supply.
  • Flow meter as standard on all PPOG generators.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Gas Generation Equipment
Product Number PPOG-33
Product Name Pressure Swing Adsorption Oxygen Generator
Generator Type Oxygen
Technology Pressure Swing Adsorption (PSA)
Purity 90 %
Unlock Full Specs
to access all available technical data

Similar Products

Holtec NIAGARA Series Nitrogen Generator - holtec-niagara-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 493 to 57617 SLM (1044 to 122070 SCFH)
Outlet Pressure 135 to 150 psi (95.01 to 106 m H2O)
View Details
Gas Blending/Delivery System - Series 3000 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Membrane Nitrogen Generator - PMNG-500 - Chicago Pneumatic and Pneumatech
Chicago Pneumatic and Pneumatech
Specs
Technology Membrane Separator
Purity 95 to 99.5 %
Output Flow Rate 116 to 529 SLM (245 to 1120 SCFH)
View Details