Chicago Pneumatic and Pneumatech Pressure Swing Adsorption Nitrogen Generator PPNG-18S %

Description
The Pneumatech nitrogen generator is a newly developed product to fit the increased demand for nitrogen supply at our customer’s site. In order to safeguard the environment from the unnecessary transport of gas tubes and obtain a flexible supply of nitrogen, many companies switch to on-site gas generators. The most cost effective, long-term solution to provide nitrogen is installing an on-site gas generator. The Pneumatech nitrogen and oxygen generator uses PSA (Pressure Swing Adsorption) technology for the separation process. The Pneumatech nitrogen generator is made to supply nitrogen up to 99.999% purity for various customer applications and conditions. The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the molecular carbon material. Top Features & Benefits Unique tower & valve design - Results in one of the lowest air factors on the market Up to 13 bars air inlet pressure - No need of nitrogen booster for N2 up to 12 bars nitrogen outlet pressure High quality carbon molecular sieve offers life time service interval and excellent performance in all conditions
Description
The Pneumatech nitrogen generator is a newly developed product to fit the increased demand for nitrogen supply at our customer’s site. In order to safeguard the environment from the unnecessary transport of gas tubes and obtain a flexible supply of nitrogen, many companies switch to on-site gas generators. The most cost effective, long-term solution to provide nitrogen is installing an on-site gas generator. The Pneumatech nitrogen and oxygen generator uses PSA (Pressure Swing Adsorption) technology for the separation process. The Pneumatech nitrogen generator is made to supply nitrogen up to 99.999% purity for various customer applications and conditions. The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the molecular carbon material. Top Features & Benefits Unique tower & valve design - Results in one of the lowest air factors on the market Up to 13 bars air inlet pressure - No need of nitrogen booster for N2 up to 12 bars nitrogen outlet pressure High quality carbon molecular sieve offers life time service interval and excellent performance in all conditions

Suppliers

Company
Product
Description
Supplier Links
Pressure Swing Adsorption Nitrogen Generator - PPNG-18S % - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Pressure Swing Adsorption Nitrogen Generator
PPNG-18S %
Pressure Swing Adsorption Nitrogen Generator PPNG-18S %
The Pneumatech nitrogen generator is a newly developed product to fit the increased demand for nitrogen supply at our customer’s site. In order to safeguard the environment from the unnecessary transport of gas tubes and obtain a flexible supply of nitrogen, many companies switch to on-site gas generators. The most cost effective, long-term solution to provide nitrogen is installing an on-site gas generator. The Pneumatech nitrogen and oxygen generator uses PSA (Pressure Swing Adsorption) technology for the separation process. The Pneumatech nitrogen generator is made to supply nitrogen up to 99.999% purity for various customer applications and conditions. The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the molecular carbon material. Top Features & Benefits Unique tower & valve design - Results in one of the lowest air factors on the market Up to 13 bars air inlet pressure - No need of nitrogen booster for N2 up to 12 bars nitrogen outlet pressure High quality carbon molecular sieve offers life time service interval and excellent performance in all conditions

The Pneumatech nitrogen generator is a newly developed product to fit the increased demand for nitrogen supply at our customer’s site. In order to safeguard the environment from the unnecessary transport of gas tubes and obtain a flexible supply of nitrogen, many companies switch to on-site gas generators. The most cost effective, long-term solution to provide nitrogen is installing an on-site gas generator.
The Pneumatech nitrogen and oxygen generator uses PSA (Pressure Swing Adsorption) technology for the separation process. The Pneumatech nitrogen generator is made to supply nitrogen up to 99.999% purity for various customer applications and conditions. The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the molecular carbon material.

Top Features & Benefits

  • Unique tower & valve design - Results in one of the lowest air factors on the market
  • Up to 13 bars air inlet pressure - No need of nitrogen booster for N2 up to 12 bars nitrogen outlet pressure
  • High quality carbon molecular sieve offers life time service interval and excellent performance in all conditions
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Gas Generation Equipment
Product Number PPNG-18S %
Product Name Pressure Swing Adsorption Nitrogen Generator
Generator Type Nitrogen
Technology Pressure Swing Adsorption (PSA)
Purity 99.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
Nitrogen Generators -  - Advanced Gas Technologies
Advanced Gas Technologies
Specs
Generator Type Nitrogen
Technology PSA Type
Features & Approvals Integral Air or Gas Compressor (optional feature); Other Features; Touch Screen Controller
View Details