Chicago Pneumatic and Pneumatech Pressure Swing Adsorption Nitrogen Generator PPNG-150 PPM

Description
The Pneumatech nitrogen generator is made to supply nitrogen up to 99.999% purity for various applications and conditions The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the molecular carbon material. It is a robust and reliable product which you can trust to do its job for many years to come. We build our strong customer offer on the following four pillar strategy: Flexibility – Supply your own gas when you need it. Cost saving – No bottle deliveries saves both money and the environment. Life cycle cost – Low energy consumption and service cost optimized. Peace of mind – Easy installation in combination with self-operating equipment What makes the PPNG generator unique? Purelogic™ controller for full communication and monitoring possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year. Silencer for reduced noise level when purging. Flow meter as standard on all PPNG generators.
Description
The Pneumatech nitrogen generator is made to supply nitrogen up to 99.999% purity for various applications and conditions The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the molecular carbon material. It is a robust and reliable product which you can trust to do its job for many years to come. We build our strong customer offer on the following four pillar strategy: Flexibility – Supply your own gas when you need it. Cost saving – No bottle deliveries saves both money and the environment. Life cycle cost – Low energy consumption and service cost optimized. Peace of mind – Easy installation in combination with self-operating equipment What makes the PPNG generator unique? Purelogic™ controller for full communication and monitoring possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year. Silencer for reduced noise level when purging. Flow meter as standard on all PPNG generators.

Suppliers

Company
Product
Description
Supplier Links
Pressure Swing Adsorption Nitrogen Generator - PPNG-150 PPM - Chicago Pneumatic and Pneumatech
Rock Hill, SC, United States
Pressure Swing Adsorption Nitrogen Generator
PPNG-150 PPM
Pressure Swing Adsorption Nitrogen Generator PPNG-150 PPM
The Pneumatech nitrogen generator is made to supply nitrogen up to 99.999% purity for various applications and conditions The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the molecular carbon material. It is a robust and reliable product which you can trust to do its job for many years to come. We build our strong customer offer on the following four pillar strategy: Flexibility – Supply your own gas when you need it. Cost saving – No bottle deliveries saves both money and the environment. Life cycle cost – Low energy consumption and service cost optimized. Peace of mind – Easy installation in combination with self-operating equipment What makes the PPNG generator unique? Purelogic™ controller for full communication and monitoring possibilities. Produced in-house with unique design features. Plug and play: no specialist needed for the installation. A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year. Silencer for reduced noise level when purging. Flow meter as standard on all PPNG generators.

The Pneumatech nitrogen generator is made to supply nitrogen up to 99.999% purity for various applications and conditions

The gas generator is built for continuous usage and operates with one tower at a time, while the other tower regenerates the molecular carbon material. It is a robust and reliable product which you can trust to do its job for many years to come. We build our strong customer offer on the following four pillar strategy:

  • Flexibility – Supply your own gas when you need it.
  • Cost saving – No bottle deliveries saves both money and the environment.
  • Life cycle cost – Low energy consumption and service cost optimized.
  • Peace of mind – Easy installation in combination with self-operating equipment

What makes the PPNG generator unique?

  • Purelogic™ controller for full communication and monitoring possibilities.
  • Produced in-house with unique design features.
  • Plug and play: no specialist needed for the installation.
  • A zirconia oxygen sensor with a long lifetime, compared to electrochemical cells that need replacement every year.
  • Silencer for reduced noise level when purging.
  • Flow meter as standard on all PPNG generators.
Supplier's Site

Technical Specifications

  Chicago Pneumatic and Pneumatech
Product Category Gas Generation Equipment
Product Number PPNG-150 PPM
Product Name Pressure Swing Adsorption Nitrogen Generator
Generator Type Nitrogen
Technology Pressure Swing Adsorption (PSA)
Purity 99.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Holtec NIAGARA Series Nitrogen Generator - holtec-niagara-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 493 to 57617 SLM (1044 to 122070 SCFH)
Outlet Pressure 135 to 150 psi (95.01 to 106 m H2O)
View Details
Gas Blending/Delivery System - Series 3000 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Pressure Swing Adsorption Nitrogen Generator - PPNG-22S % - Chicago Pneumatic and Pneumatech
Specs
Generator Type Nitrogen
Technology Pressure Swing Adsorption (PSA)
Purity 99.5 %
View Details