Atlas Copco Industrial Technique AB Vane Air Motor with Helical Gearbox LZL LZL25-BF363-A-035

Description
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL25-BF363-A-035 is an air motor delivering a maximum power of 3,2kW / 4.3 hp. The motor is reversible Air consumption at maximum power: 86l/s / 182cfm Free speed 172 r/min Min starting torque: 579Nm / 427 ft lb Speed at max output: 82r/min Stall torque: 746 Nm / 552 ft lb Torque at max output: 373 Nm / 275 ft lb Weight: 34 kg / 75 lb External parts material: Powder coated cast iron/Aluminium Lubrication free vane
Request a Quote Datasheet
Description
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL25-BF363-A-035 is an air motor delivering a maximum power of 3,2kW / 4.3 hp. The motor is reversible Air consumption at maximum power: 86l/s / 182cfm Free speed 172 r/min Min starting torque: 579Nm / 427 ft lb Speed at max output: 82r/min Stall torque: 746 Nm / 552 ft lb Torque at max output: 373 Nm / 275 ft lb Weight: 34 kg / 75 lb External parts material: Powder coated cast iron/Aluminium Lubrication free vane
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vane Air Motor with Helical Gearbox LZL - LZL25-BF363-A-035 - Atlas Copco Industrial Technique AB
Stockholm, Sweden
Vane Air Motor with Helical Gearbox LZL
LZL25-BF363-A-035
Vane Air Motor with Helical Gearbox LZL LZL25-BF363-A-035
The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments. Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing. Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect. You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments. You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute. LZL25-BF363-A-035 is an air motor delivering a maximum power of 3,2kW / 4.3 hp. The motor is reversible Air consumption at maximum power: 86l/s / 182cfm Free speed 172 r/min Min starting torque: 579Nm / 427 ft lb Speed at max output: 82r/min Stall torque: 746 Nm / 552 ft lb Torque at max output: 373 Nm / 275 ft lb Weight: 34 kg / 75 lb External parts material: Powder coated cast iron/Aluminium Lubrication free vane

The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments.
Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing.
Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect.
You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments.
You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute.
LZL25-BF363-A-035 is an air motor delivering a maximum power of 3,2kW / 4.3 hp. The motor is reversible Air consumption at maximum power: 86l/s / 182cfm
Free speed 172 r/min
Min starting torque: 579Nm / 427 ft lb
Speed at max output: 82r/min
Stall torque: 746 Nm / 552 ft lb
Torque at max output: 373 Nm / 275 ft lb
Weight: 34 kg / 75 lb External parts material: Powder coated cast iron/Aluminium
Lubrication free vane

Supplier's Site Datasheet

Technical Specifications

  Atlas Copco Industrial Technique AB
Product Category Air Motors
Product Number LZL25-BF363-A-035
Product Name Vane Air Motor with Helical Gearbox LZL
Type / Applications Vane Motors
Material Aluminum; Powder coated cast iron/Aluminium
Features Reversible
Torque 275 Ft-lbs (373 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Vane Air Motor with Helical Gearbox LZL - LZL25-BF363-B-035 - Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Powder coated cast iron/Aluminium
Features Reversible
View Details
Vane Air Motor with Helical Gearbox LZL - LZL05-BF322-B-018 - Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Powder coated cast iron/Aluminium
Features Reversible
View Details
Turbine Air Motor TZB - TZB25-L-AV0012-15 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Turbine Motors
Material Aluminum; Hardened steel/Aluminuim
Torque 199 Ft-lbs (270 N-m)
View Details
Vane Air Motor LZB - LZB33-L-A210-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Torque 0.2950 Ft-lbs (0.4000 N-m)
View Details