The LZL Direct Drive Vane Motor is your solution for high-torque, low-speed challenges. It’s not just a motor; it’s peace of mind for your toughest environments.
Stop Maintenance Headaches: Lube-free vanes mean you install it and forget it. No more constant greasing.
Rugged Control: Get massive starting power with precise speed control to keep your mixing process perfect.
You've got options: the range features 5 different models covering 1.05 to 6.5 kW, all available in standard or corrosion-proof stainless steel versions, and a set of accessories allowing speed sensor integration. It’s the durable, low-maintenance (lube-free) solution built to protect your reputation, especially in tough environments.
You can also use the free online selector to get a motor recommendation and the 3D plans in about a minute.
LZL15-BF322-B-011 is an air motor delivering a maximum power of 2,2kW / 2.9 hp. The motor is reversible Air consumption at maximum power: 61l/s / 129cfm
Free speed 639 r/min
Min starting torque: 116Nm / 86 ft lb
Speed at max output: 307r/min
Stall torque: 136 Nm / 100 ft lb
Torque at max output: 68 Nm / 50 ft lb
Weight: 19 kg / 42 lb External parts material: Powder coated cast iron/Aluminium
Lubrication free vane
| Atlas Copco Industrial Technique AB | |
|---|---|
| Product Category | Air Motors |
| Product Number | LZL15-BF322-B-011 |
| Product Name | Vane Air Motor with Helical Gearbox LZL |
| Type / Applications | Vane Motors |
| Material | Aluminum; Powder coated cast iron/Aluminium |
| Features | Reversible |
| Torque | 50.15 Ft-lbs (68 N-m) |